Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 900 V/μs
-3db Bandwidth 60MHz
Current - Input Bias 10μA
Voltage - Input Offset 3mV
Operating Supply Current 20mA
Channel Output Current 1.2A
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 125141-LT1207CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1207CS#TRPBF CAD Model

Description

Linear Technology's LT1207CS#TRPBF Dual Current Feedback Amplifier

The LT1207CS#TRPBF is a high-performance dual current feedback operational amplifier designed by Linear Technology, which is now part of Analog Devices. This device is particularly suitable for applications requiring high speed and low distortion. With its wide bandwidth and fast slew rate, the LT1207CS#TRPBF is an excellent choice for video and communications equipment, as well as data acquisition systems and active filters.

Key Features

  • Wide Bandwidth: The amplifier boasts a wide bandwidth of 60MHz when gain is set to 2, making it ideal for handling high-speed signals.
  • High Slew Rate: A high slew rate of 600V/µs ensures that the amplifier can respond quickly to changes in the input signal, minimizing distortion and maintaining signal integrity.
  • Low Distortion: The LT1207CS#TRPBF is designed for low distortion, which is critical in maintaining the quality of the signal, particularly in audio and video applications.
  • Dual Amplifier Design: As a dual amplifier, it contains two independent current feedback amplifiers in a single package, providing design flexibility and saving space on the PCB.
  • Output Current: Each amplifier is capable of delivering an output current of up to 100mA, allowing for direct drive of heavy loads.
  • Supply Voltage Range: The device operates from a supply voltage range of ±4V to ±15V, accommodating a variety of power supply configurations.

Applications

  • Video amplification and buffering
  • Cable drivers
  • ADC/DAC buffers
  • Communications devices
  • Active filters and signal processing

The LT1207CS#TRPBF is available in a 16-pin narrow surface-mount package, which is RoHS compliant and designed for optimized thermal performance. Its reliability and robustness make it a go-to choice for designers looking for a high-speed amplifier that can handle demanding applications. With its combination of speed, power, and precision, the LT1207CS#TRPBF is a versatile component that enhances the performance of a wide range of electronic systems.

You May Also Be Interested in

Intersil
IC OPAMP GP 300KHZ RRO 16QSOP / Op Amp Quad Micropower Amplifier R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28488FAZ-T7
Intersil
IC OPAMP INSTR 265KHZ RRO 16QSOP / INST Amp Dual R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28273FAZ-T7
Analog Devices Inc.
DIE / General Purpose Amplifier 2 Circuit Rail-to-Rail Die
Lowest to $33.6001
ECAD model for OP284CHIPS
Fairchild/ON Semiconductor
IC OPAMP GP 9SIP / Op Amp Dual GP ±22V 9-Pin SIP
Need more? Email Us
ECAD model for KA4558S
Microchip Technology
IC CURRENT SENSE 1 CIRCUIT 8VDFN / Current Sense Amplifier 1 Circuit 8-VDFN (3x3)
Need more? Email Us
ECAD model for MCP6C02T-100H/Q8BVAO
Texas Instruments
IC OPAMP VFB 370MHZ 8SOIC / Op Amp Single High Speed Amplifier ±6V/12V 8-Pin SOIC Tube
Lowest to $12.5433
ECAD model for LMH6551MA/NOPB
Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $2.3060
ECAD model for MCP6V71T-E/OT
Microchip Technology
IC OPAMP ZERO-DRIFT 1CIRC SC70-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Lowest to $2.9338
ECAD model for MCP6V71UT-E/LTY
Microchip Technology
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Need more? Email Us
ECAD model for MCP618T-I/SN

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention