Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SPDIP
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 17x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name PIC16F1512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889432-PIC16F1512-E/SP
Ultra Librarian 3D Model Ultra Librarian PIC16F1512-E/SP CAD Model

Description

The PIC16F1512-E/SP from Microchip Technology is a high-performance, 8-bit microcontroller packed with a range of features designed for a variety of embedded applications. This particular model comes in a 28-pin SPDIP (Single In-line Package) form factor, making it suitable for through-hole PCB mounting, which is ideal for prototyping and educational purposes.

At the heart of the PIC16F1512-E/SP is a powerful PIC® microcontroller core with an enhanced Mid-range architecture that operates at speeds up to 20 MHz. It is equipped with 7 KB of flash memory and 256 bytes of EEPROM, providing ample space for application code and data storage. The device also features 512 bytes of RAM, ensuring smooth operation and efficient data handling for complex tasks.

The microcontroller supports a wide operating voltage range of 2.0V to 5.5V, making it versatile for use in various power environments. Its robust set of peripherals includes a 17-channel 10-bit Analog-to-Digital Converter (ADC), two comparators, and a Capture/Compare/PWM (CCP) module for enhanced control applications. The PIC16F1512-E/SP also offers various serial communication interfaces, such as I2C, SPI, and EUSART, which allow for easy integration with peripheral devices and for building interconnected systems.

For safety-critical applications, the microcontroller includes a watchdog timer, a brown-out reset feature, and programmable low-voltage detection. This ensures reliable operation under adverse conditions and helps to prevent data corruption. Additionally, the device comes with Power-Saving features like idle and sleep modes which are essential for battery-operated and energy-efficient applications.

The PIC16F1512-E/SP is supported by Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB® XC8 Compiler, providing developers with powerful tools to accelerate the development process. Whether it's for industrial control systems, automotive applications, consumer electronics, or Internet of Things (IoT) devices, this microcontroller is an excellent choice for designers looking for a balance between performance and flexibility.

Key Features:

  • 8-bit PIC® Microcontroller with Enhanced Mid-range Architecture
  • 20 MHz Maximum Clock Speed
  • 7 KB Flash Memory, 256 Bytes EEPROM, 512 Bytes RAM
  • 17-Channel 10-bit ADC, 2 Comparators, CCP Module
  • I2C, SPI, and EUSART Communication Interfaces
  • 2.0V to 5.5V Operating Voltage Range
  • Watchdog Timer, Brown-out Reset, Low-Voltage Detection
  • Power-Saving Modes: Idle and Sleep
  • Supported by MPLAB® X IDE and MPLAB® XC8 Compiler

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Microchip Technology
Lowest to $2.3382
ECAD model for PIC24LC256-I/SM
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to $18.8257
ECAD model for P89LPC9107FDH
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to $12.5325
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $17.9284
ECAD model for PIC32MX360F512L-80I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to $3.8541
ECAD model for P89LPC901FD
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $130.7662
ECAD model for PIC32MX575F512LT-80I/PF

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention