EN
  • EN
  • DE

LT1227

Part No LT1227
Manufacturer Linear Technology
Description 140MHz Video Current Feedback Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205379-LT1227
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1227 CAD Model

Description

Product Overview: LT1227 from Linear Technology

The LT1227 from Linear Technology is a high-speed video operational amplifier that's designed to address the stringent requirements of video processing applications. This high-performance component is capable of delivering excellent video quality with a wide bandwidth and fast settling time, making it an ideal choice for professional video electronics.

Key Features

  • High Speed: With a 100MHz gain bandwidth product and a 1000V/µs slew rate, the LT1227 is capable of handling high-speed signals with ease. This makes it suitable for high-resolution and high-frame-rate video systems.
  • Low Distortion: The device maintains low differential gain and phase error, which translates to minimal distortion in video images, preserving picture quality across various conditions.
  • Drive Capability: It can drive heavy loads with its 60mA output current, allowing it to work with a range of display technologies and interfaces.
  • Wide Supply Range: The LT1227 operates from ±2.5V to ±15V power supplies, providing flexibility in system design and ensuring compatibility with various digital and analog sources.

Applications

The LT1227 is well-suited for a broad spectrum of video applications, including:

  • Cable and satellite set-top boxes
  • Video amplifiers and distribution systems
  • Professional video editing and playback equipment
  • High-definition televisions (HDTVs)
  • Video cameras and digital video recorders (DVRs)

Performance Advantages

The LT1227 stands out in the market due to its combination of speed, power efficiency, and video quality. It is designed to provide a low-cost solution without compromising on performance, making it an excellent choice for both commercial and industrial video applications. With its robust construction and reliability, the LT1227 continues Linear Technology's tradition of high-quality components that are engineered to last.

Whether you're designing a new video system or upgrading an existing one, the LT1227 offers the performance and quality that you need to deliver a superior visual experience to end-users.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8572 $63.4288
8+ $13.0111 $104.0888
12+ $12.6045 $151.2540
17+ $12.1979 $207.3643
22+ $11.7913 $259.4086
29+ $10.5715 $306.5735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess