EN
  • EN
  • DE

LT1228

Part No LT1228
Manufacturer Linear Technology
Description 100MHz Current Feedback Amplifier with DC Gain Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205382-LT1228
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1228 CAD Model

Description

The LT1228 from Linear Technology is a versatile current feedback amplifier with a unique feature set that sets it apart in the realm of high-speed signal processing. This innovative component is designed to cater to a wide range of applications, from video and cable drivers to high-speed communication systems.

Key Features:

  • High Frequency Performance: The LT1228 operates with a bandwidth of 100MHz, making it suitable for high-speed applications. Its fast slew rate of 600V/μs ensures that the signal integrity is maintained even at high frequencies.
  • DC Gain Control: One of the defining features of the LT1228 is its DC gain control capability. This allows the user to adjust the gain from 0 to 60dB with a single external resistor, providing unparalleled flexibility in signal amplification.
  • Low Distortion: With its low distortion characteristics, the LT1228 is ideal for applications requiring high fidelity signal amplification, such as broadcast equipment and high-performance audio systems.

Applications:

  • Video and Cable Drivers
  • High-Speed Data Acquisition
  • RGB Amplifiers
  • Test Equipment
  • Telecommunications Systems

The LT1228 is designed to operate with a supply voltage range of ±5V to ±15V, providing designers with the flexibility to use it in various circuit configurations. Its high output drive capability and ability to deliver large output currents make it suitable for driving capacitive loads with ease.

Linear Technology's commitment to high-quality components is evident in the LT1228's robust construction and reliable performance. Whether you are dealing with complex video systems or high-speed data channels, the LT1228 is engineered to provide precision and efficiency in your signal processing tasks.

Overall, the LT1228 is an exceptional choice for design engineers looking for a high-speed amplifier with the added benefit of DC gain control. Its combination of speed, flexibility, and performance makes it a valuable component in any high-frequency signal chain.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess