EN
  • EN
  • DE

LT1241CN8

Part No LT1241CN8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.2 V to 25 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 100°C (TJ)
Case / Package 8-PDIP
Win Source Part Number 072247-LT1241CN8
Ultra Librarian 3D Model Ultra Librarian LT1241CN8 CAD Model

Description

The LT1241CN8 is a versatile voltage mode pulse width modulation (PWM) controller designed by Linear Technology, now part of Analog Devices. It is tailored to manage and drive power conversion circuits, offering precise control for a wide range of applications, including switching power supplies, DC-DC converters, and motor controllers.

Key Features:

  • Wide Operating Range: The LT1241CN8 operates from a 10V to 30V input, making it suitable for various supply voltages and ensuring reliable performance across different power environments.
  • High Switching Frequency: With a capability of up to 500kHz, this PWM controller allows for smaller external components, leading to more compact and efficient power supply designs.
  • Current Mode Operation: Current mode control provides excellent transient response and cycle-by-cycle current limiting, enhancing the safety and robustness of the power supply.
  • Automatic Burst Mode® Operation: The LT1241CN8 features Linear Technology's proprietary Burst Mode operation, which significantly improves efficiency at light loads by reducing the switching frequency and lowering quiescent current.
  • Pin Compatibility: This device is pin-compatible with the industry-standard UC3842 series, facilitating easy upgrades or replacements in existing designs.
  • Protection Features: It includes built-in features such as under-voltage lockout, overcurrent protection, and a programmable soft-start function to ensure safe operation under various conditions.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Controllers
  • Power Factor Correction Circuits

The LT1241CN8 comes in an 8-pin PDIP package, offering a compact solution for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for designers looking to create efficient and reliable power systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0557 $60.8355
35+ $3.3278 $116.4730
54+ $3.2238 $174.0852
75+ $3.1198 $233.9850
96+ $3.0159 $289.5264
129+ $2.7039 $348.8031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess