EN
  • EN
  • DE
  • IT

LT1242IN8#PBF

Part No LT1242IN8#PBF
Manufacturer Linear Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BUCK ISO CM 8-DIP / Current Mode PWM Controller 1A 500kHz 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Buck
Voltage - Start Up 16V
Supply Voltage 10 V ~ 25 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Control Features Frequency Control
Operating Temperature Range -40°C ~ 100°C (TJ)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Mounting Style Through Hole
Win Source Part Number 780346-LT1242IN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1242
Introduction Date March 12, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1242IN8#PBF CAD Model

Description

The LT1242IN8#PBF is a robust and versatile pulse width modulation (PWM) controller from Linear Technology, designed to cater to a wide array of power conversion applications. This high-performance component is engineered to provide efficient control for switch-mode power supplies, delivering precise power regulation with a minimal external component count.

Key Features:

  • High Frequency Operation: The LT1242IN8#PBF operates at a switching frequency up to 500kHz, allowing for the use of smaller, more efficient transformers, inductors, and capacitors, which results in a compact and lightweight power supply design.
  • Low Start-Up Current: Its start-up current is specified at under 1mA, which enhances the efficiency of the system, especially critical in battery-powered applications.
  • Automatic Burst Mode® Operation: This feature ensures high efficiency at low output loads by reducing the switching frequency and minimizing quiescent current draw.
  • High Current Drive Capability: The device can source up to 1A and sink up to 2A, making it suitable for driving large MOSFETs or IGBTs in high-power applications.
  • Wide Input Voltage Range: It can operate with input voltages ranging from 8V to 60V, accommodating a broad spectrum of supply voltages.
  • Protection Features: The LT1242IN8#PBF includes built-in features such as under-voltage lockout, current limiting, and over-temperature shutdown to ensure reliable operation under adverse conditions.

Applications:

  • Telecommunications Power Supplies
  • Industrial Power Systems
  • DC/DC Converters
  • Off-Line Power Supplies
  • Battery-Operated Devices

Constructed in an 8-lead PDIP package, the LT1242IN8#PBF is designed for through-hole mounting, which makes it ideal for prototyping as well as for volume production. Its robust design and comprehensive feature set make it an excellent choice for designers seeking a reliable and efficient PWM controller for their next power supply project.

Linear Technology, now part of Analog Devices, continues to uphold its reputation for producing high-quality, reliable components that push the boundaries of power management technology. The LT1242IN8#PBF is a testament to their commitment to excellence and innovation in the field of power electronics.

You May Also Be Interested in

Sanken
AC/DC CONVERTER IC (INTEGRATED M
Need more? Email Us
Infineon Technologies
ICE3BS03 - PWM-FF (FIXED FREQUEN
Lowest to $1.1240
Sanken
IC OFFLINE SWITCH TO3PF / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW MULT TOP TO3P-5L / Converter Offline Flyback, Forward Topology 66kHz TO-3P-5L (Forming)
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $0.8046
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223
Lowest to $5.6478
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.4602
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223
Lowest to $9.9917

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess