EN
  • EN
  • DE

NCP1200P40

Part No NCP1200P40
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Supply (Vcc/Vdd) 16V (Max)
Duty Cycle 80%
Frequency - Switching 40kHz
Fault Protection Current Limiting, Over Load, Short Circuit
Temperature Range - Operating -25°C ~ 125°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number NCP1200
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 647288-NCP1200P40
Ultra Librarian 3D Model Ultra Librarian NCP1200P40 CAD Model

Description

ON Semiconductor NCP1200P40 PWM Current-Mode Controller

Introducing the NCP1200P40, a versatile and efficient PWM current-mode controller designed by ON Semiconductor, a leader in energy-efficient innovations. This product is engineered to meet the rigorous demands of power supply applications, offering a compact and reliable solution for designers looking to optimize their systems.

The NCP1200P40 operates at a fixed 40kHz switching frequency, which allows for a reduced-size magnetic design, ultimately leading to a compact power supply. This controller integrates a high-voltage startup FET, ensuring a rapid and energy-efficient startup sequence. With its built-in Auto-Recovery Overload Protection, the device ensures robust performance by protecting against overcurrent conditions without the need for additional external components.

Featuring a current-mode control architecture, the NCP1200P40 provides excellent output load regulation and a fast transient response, which is essential for maintaining stable operation under varying load conditions. This characteristic is particularly important in applications such as AC-DC adapters, offline battery chargers, DVD and Blu-ray players, and set-top boxes, where consistent performance is critical.

The NCP1200P40 also boasts an internal ramp compensation, which helps to maintain stability over a wide range of input voltages and output loads. Its built-in frequency jittering reduces EMI emissions, facilitating compliance with international electromagnetic compatibility (EMC) regulations and reducing the need for additional filtering components.

Other notable features of the NCP1200P40 include an adjustable peak current limit, which allows for fine-tuning of the power supply's current capability, and an undervoltage lockout (UVLO) with hysteresis, which ensures that the device operates only when the input voltage is within a safe range.

ON Semiconductor's commitment to quality is evident in the design of the NCP1200P40, which is offered in a PDIP-8 package. This product is not only efficient and reliable but also easy to implement in a wide range of power supply designs. With the NCP1200P40, designers can achieve a balance between performance, size, and cost, making it an excellent choice for modern electronic applications.

You May Also Be Interested in

Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4109 $59.5805
345+ $0.3372 $116.3340
535+ $0.3266 $174.7310
735+ $0.3162 $232.4070
950+ $0.3055 $290.2250
1,265+ $0.2740 $346.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess