EN
  • EN
  • DE

DAC7800LUG4

Part No DAC7800LUG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter 16-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Conversion Rate 1.25 Msps
Integral Nonlinearity (INL) 0.5 LSB
Interface SPI, Serial
Lead Free Contains Lead
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 200 µA
Number of Bits 12
Number of Channels 2
Number of Converters 2
Number of DAC Channels 2
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
Power Consumption 1 mW
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 1.25 Msps
Settling Time 800 ns
Supply Type Single
Weight 420.395078 mg
Win Source Part Number 1207775-DAC7800LUG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC7800LUG4 CAD Model

Description

The DAC7800LUG4 from Texas Instruments is a high-performance, precision digital-to-analog converter (DAC) that offers exceptional accuracy and stability. This device is designed to meet the demanding requirements of industrial, communication, and high-end consumer electronics applications where high resolution and low power consumption are essential.

Key Features

  • Resolution: The DAC7800LUG4 boasts an 8-bit resolution, providing fine granularity and precise digital control over the analog output.
  • Dual DAC Channels: It features two independent DAC channels, allowing for simultaneous output of two analog signals from digital inputs.
  • Settling Time: The device offers a fast settling time, enabling rapid updates to the analog output, which is crucial for dynamic system requirements.
  • Interface: It comes with a versatile digital interface that is compatible with a wide range of microprocessors and digital systems.
  • Power Supply: The DAC7800LUG4 operates on a single +5V power supply, minimizing power requirements and simplifying system power design.
  • Package: The device is available in a 24-pin DIP (Dual In-line Package), which is easy to handle and integrate into various circuit designs.

Applications

The DAC7800LUG4 is suitable for a variety of applications, including:

  • Data acquisition systems
  • Process control and automation
  • Digital gain and offset adjustment
  • Programmable amplifiers and attenuators
  • Waveform generation

Reliability and Support

As with all Texas Instruments products, the DAC7800LUG4 is built to high standards of reliability and performance. Customers can expect comprehensive technical support and documentation, including datasheets, reference designs, and application notes to facilitate the integration of the DAC7800LUG4 into their projects.

For designers and engineers looking for a reliable and precise DAC solution, the Texas Instruments DAC7800LUG4 offers a compelling combination of performance, power efficiency, and versatility that can enhance the capabilities of a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess