EN
  • EN
  • DE
  • IT

LT1242IS8#PBF

Part No LT1242IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BUCK ISO CM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Buck
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 25 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1058075-LT1242IS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1242IS8#PBF CAD Model

Description

Product Overview: LT1242IS8#PBF

The LT1242IS8#PBF is a robust and versatile pulse width modulation (PWM) controller from Linear Technology, designed to deliver high-performance solutions for a wide range of power supply applications. This component is part of Linear Technology's extensive line of power management products, known for their reliability and efficiency.

Key Features

  • High Frequency Operation: The LT1242IS8#PBF operates at a switching frequency up to 500kHz, allowing for smaller component sizes and reduced power loss, making it ideal for compact and efficient designs.
  • Voltage Feed Forward: This feature ensures that the output voltage remains stable despite variations in the input voltage, enhancing the performance of the power supply under different conditions.
  • Current Mode Control: Current mode control provides excellent transient response and cycle-by-cycle current limiting, which is essential for protecting the power supply and the load from overcurrent conditions.
  • Automatic Burst Mode® Operation: This energy-saving feature reduces quiescent current to just 100μA during light load conditions, improving efficiency and extending battery life in portable applications.
  • Pin-Compatible Family: The LT1242IS8#PBF is part of a pin-compatible family of controllers, simplifying the design process and allowing for easy scalability without significant redesign.

Applications

The LT1242IS8#PBF is suited for a variety of applications, including:

  • DC/DC converters
  • Off-line converters
  • Switching power supplies
  • Battery-operated devices
  • Telecommunication systems

Product Specifications

The LT1242IS8#PBF is packaged in an 8-lead SOIC package, providing a compact footprint for space-constrained applications. It features undervoltage lockout with hysteresis, a wide input voltage range, and the ability to drive a high-current totem pole output. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of temperature conditions.

With its combination of features, the LT1242IS8#PBF from Linear Technology is an excellent choice for designers looking to implement a reliable and high-performance power management solution in their next project.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology 67kHz 8-MDIP
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Need more? Email Us
Monolithic Power Systems Inc.
IC REG CTRLR PWM SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 6TSOP
Lowest to $0.5764
Rohm Semiconductor
IC OFFLINE SW FLYBACK TO263-7 / Converter Offline Flyback Topology 120kHz TO-263-7
Lowest to $17.8604
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOIC / Converter Offline Flyback Topology 8-SOIC
Lowest to $0.7969
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $1.0724
Fairchild/ON Semiconductor
IC OFFLINE SW MULT TOP TO3P-5L / Converter Offline Flyback, Forward Topology 66kHz TO-3P-5L (Forming)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess