EN
  • EN
  • DE
  • IT

LT1244CS8#TRPBF

Part No LT1244CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BUCK ISO CM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Buck
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 25 V
Duty Cycle 48%
Frequency - Switching Up to 500kHz
Control Features Frequency Control
Temperature Range - Operating 0°C to 100°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 136787-LT1244CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1244CS8#TRPBF CAD Model

Description

The LT1244CS8#TRPBF is a highly versatile and robust PWM (Pulse Width Modulation) controller from Linear Technology, designed to cater to a wide array of power supply applications. This component is part of a family of monolithic current mode controllers which offer improved performance and simplified design for switching power supplies.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it suitable for various applications.
  • High Switching Frequency: The LT1244CS8#TRPBF operates at a high frequency, which allows for smaller external components, reducing both the size and cost of the overall power supply design.
  • Current Mode Control: This feature provides fast response to load changes and excellent loop stability.
  • Automatic Burst Mode® Operation: This mode ensures high efficiency at low output currents, which is essential for energy-saving applications.
  • Low Start-Up Current: The device requires a minimal start-up current, making it an energy-efficient option for battery-powered devices.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, ensuring reliable operation under varying conditions.

Applications

The LT1244CS8#TRPBF is suitable for a diverse range of applications, including but not limited to:

  • DC/DC Converters
  • AC/DC Power Supplies
  • Battery Chargers
  • Telecommunications Equipment
  • Portable Devices
  • Computer Systems

Product Specifications

Parameter Value Package 8-Lead Plastic SOIC Temperature Range -40°C to 85°C RoHS Compliant Yes

The LT1244CS8#TRPBF from Linear Technology represents a reliable and efficient solution for modern power supply designs, offering a combination of performance, versatility, and ease of use that engineers and designers will find invaluable.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOIC
Lowest to $2.8512
Infineon Technologies
IC OFFLINE SWITCH
Need more? Email Us
Rohm Semiconductor
IC OFFLINE SW FLYBACK TO263-7 / Converter Offline Flyback Topology 120kHz TO-263-7
Lowest to $17.8604
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW MULT TOP TO3P-5L / Converter Offline Flyback, Forward Topology 66kHz TO-3P-5L (Forming)
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOIC / Converter Offline Flyback Topology 8-SOIC
Lowest to $0.7969
Microchip Technology
IC OFFLINE SWITCH 14CERDIP
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223
Lowest to $9.9917
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223
Lowest to $5.6478

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess