EN
  • EN
  • DE

NCP1203D60R2

Part No NCP1203D60R2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Series SMARTMOS™
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12.8 V
Voltage - Supply (Vcc/Vdd) 7.8V ~ 16V
Duty Cycle 80%
Frequency - Switching 60kHz
Fault Protection Over Load, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number NCP1203
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 647295-NCP1203D60R2
Ultra Librarian 3D Model Ultra Librarian NCP1203D60R2 CAD Model

Description

ON Semiconductor NCP1203D60R2 PWM Current-Mode Controller

The ON Semiconductor NCP1203D60R2 is a versatile PWM current-mode controller designed for high-performance, low-standby power, and cost-effective power supply systems. This component is an integral part of ON Semiconductor's power management and regulation series, tailored to meet the stringent requirements of modern electronic devices.

With its integrated high-voltage startup FET, the NCP1203D60R2 ensures a rapid and lossless power-up sequence, making it ideal for applications where quick power delivery is essential. Its current-mode control provides effective rejection of input voltage variations and rapid response to load transients, ensuring a stable output under various conditions.

The device features an automatic skip cycle mode at light loads, which significantly reduces the standby power consumption, making it suitable for energy-saving power supplies that comply with green standards such as Energy Star or Blue Angel. This characteristic is particularly beneficial for applications in standby power systems, where minimal power usage is crucial.

Furthermore, the NCP1203D60R2 integrates a variety of protection features to enhance system reliability. These include overcurrent protection (OCP), overvoltage protection (OVP), and an undervoltage lockout (UVLO) function. The OCP ensures that the power supply reacts swiftly to prevent damage in the event of a short circuit or overload condition. The OVP protects the device and the system from excessive voltage, while the UVLO function ensures the controller operates only when the input voltage is within a safe range.

Designed for flexibility, the NCP1203D60R2 can be used in a wide range of power supply applications, including AC-DC adapters, offline battery chargers, DVD players, set-top boxes, and auxiliary power supplies. Its compact SOIC-8 package allows for a small form factor, which is beneficial in space-constrained applications.

In summary, the NCP1203D60R2 from ON Semiconductor is a highly reliable and efficient solution for power management, providing designers with a feature-rich controller that enhances the performance and safety of their power supply systems.

You May Also Be Interested in

Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,969 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess