EN
  • EN
  • DE

MC74HC573AFEL

Part No MC74HC573AFEL
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Octal 3-State Noninverting Transparent Latch High-Performance Silicon-Gate CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219589-MC74HC573AFEL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC573AFEL CAD Model

Description

The MC74HC573AFEL is a high-performance integrated circuit produced by ON Semiconductor, a leader in energy-efficient innovations. This device is part of the high-speed CMOS family and is designed to interface between two different voltage domains. Its primary function is as an octal latch with 3-state outputs, making it ideal for use in bus-oriented systems where data buffering is required.

Key Features

  • Octal D-Type Latch: The MC74HC573AFEL features eight D-type latches that capture the state of their inputs when the Latch Enable (LE) input is high, holding the data available at the outputs when the LE is low.
  • 3-State Outputs: This device includes outputs that can be put into a high impedance state, allowing for bus-oriented applications. This feature is crucial for interfacing with multiple components without causing contention on the data lines.
  • High-Performance: Built with CMOS technology, it offers low power consumption while maintaining high-speed operation, making it suitable for power-sensitive and timing-critical applications.
  • Wide Operating Voltage Range: The MC74HC573AFEL can operate over a wide voltage range from 2V to 6V, providing design flexibility for various system voltages.
  • Compatibility: It is compatible with LS input logic levels, ensuring that it can be used with older logic families for legacy system upgrades or maintenance.
  • Industrial Operating Temperature Range: The device is designed to operate over an industrial temperature range from -55°C to 125°C, ensuring reliable performance in harsh environments.
  • Packaging: The MC74HC573AFEL is offered in a 20-lead SOIC package, which is conducive to automated assembly processes and space-saving on printed circuit boards.

Applications

The versatility of the MC74HC573AFEL makes it suitable for a broad range of applications. It is commonly used in:

  • Bus interface or bus buffering applications with 3-state memory or peripheral drivers
  • Data storage and retrieval systems where temporary data holding is required
  • Microprocessor or microcontroller interface systems
  • Communication systems, including telecom and networking equipment

ON Semiconductor's MC74HC573AFEL is a reliable choice for designers seeking a high-quality octal latch with the flexibility to support multiple voltage domains and the robustness to operate in various environmental conditions.

You May Also Be Interested in

ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess