EN
  • EN
  • DE

SSTUB32694ET

Part No SSTUB32694ET
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Integrated Circuits(ICs)
Family Logic - Specialty Logic
Win Source Part Number 193725-SSTUB32694ET
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSTUB32694ET CAD Model

Description

The SSTUB32694ET from NXP Semiconductors is a state-of-the-art, high-speed, 2.5 V configurable register designed for use in server and enterprise solutions. This versatile component is specifically engineered to meet the rigorous demands of high-performance computing environments, providing an optimal blend of speed, power efficiency, and reliability.

At the core of the SSTUB32694ET's design is its ability to operate as either a 25-bit 1:1 or a 14-bit 1:2 configurable registered buffer. This flexibility allows system designers to tailor the register to the specific needs of their application, ensuring efficient communication and data handling within a broad range of system architectures.

Equipped with a robust feature set, the SSTUB32694ET supports a maximum clock frequency of 167 MHz, making it well-suited for high-speed signal processing tasks. Its low on-resistance ensures minimal signal distortion, while the integrated bus hold feature maintains the last known state of the output in the absence of input signals, contributing to system stability.

The device incorporates a boundary scan (JTAG) feature compliant with IEEE Std 1149.1-2001, providing valuable diagnostic capabilities that facilitate easier system testing and debugging. This is particularly beneficial during the development phase, as it allows for the detection and isolation of faults with minimal disruption to the overall system operation.

The SSTUB32694ET is housed in a compact TSSOP (Thin Shrink Small Outline Package) with a body size of 6.1 mm x 14.0 mm, making it an excellent choice for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance across a wide spectrum of environmental conditions.

In summary, the NXP SSTUB32694ET is a powerful and versatile registered buffer that is ideal for high-speed digital systems requiring precise data management and signal integrity. Its advanced features and flexible configuration options make it an indispensable component for designers looking to optimize their server and enterprise solutions.

You May Also Be Interested in

Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess