EN
  • EN
  • DE

LC75821WDS

Part No LC75821WDS
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer ON Semiconductor
Win Source Part Number 295028-LC75821WDS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75821WDS CAD Model

Description

ON Semiconductor LC75821WDS Product Overview

The LC75821WDS from ON Semiconductor is a highly integrated circuit designed for the purpose of driving liquid crystal display (LCD) panels. It is a versatile and efficient solution for applications requiring the display of alphanumeric characters or graphics on an LCD. The LC75821WDS is particularly well-suited for use in automotive, industrial, and consumer electronics where a reliable and high-quality display driver is essential.

This advanced IC is capable of controlling a wide range of LCD panels with its multiple segment and common drivers. It supports a variety of display formats, making it an adaptable choice for developers looking to implement custom LCD interfaces in their products. The LC75821WDS offers a high level of integration, which reduces the overall component count in the end application, thereby simplifying the design process and potentially reducing costs.

Key Features of the LC75821WDS

  • High Segment Count: The LC75821WDS is capable of driving a large number of LCD segments, making it suitable for complex displays.
  • Low Power Consumption: Designed with power efficiency in mind, it is an ideal choice for battery-powered devices where power conservation is crucial.
  • Flexible Interface: The device can be interfaced with a variety of microcontrollers or processors, thanks to its flexible communication protocols.
  • Wide Operating Temperature Range: The IC operates over a broad temperature range, ensuring reliability in various environmental conditions.
  • Compact Packaging: The LC75821WDS comes in a compact package, allowing for its use in space-constrained applications without compromising performance.

ON Semiconductor's LC75821WDS is not just a driver IC; it is a solution that enhances the visual interface of any product it is integrated into. With its robust design and flexible features, it stands out as a preferred choice for engineers and designers looking to create sophisticated and user-friendly LCD displays.

Whether you are developing an automotive dashboard, a handheld device, or any other product requiring a high-quality LCD display, the LC75821WDS provides the performance and reliability you need. Its combination of advanced technology and ease of use ensures that it will remain a popular choice among electronic display developers for years to come.

You May Also Be Interested in

Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5366 $60.1222
40+ $2.9025 $116.1000
62+ $2.8113 $174.3006
85+ $2.7212 $231.3020
110+ $2.6299 $289.2890
147+ $2.3585 $346.6995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess