EN
  • EN
  • DE

LM2439T

Part No LM2439T
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRIVER MONOLITHIC TO-220-9
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type CRT
Operating Supply Current 8mA
Supply Voltage - Operating 60 V to 85 V
Temperature Range - Operating -20°C to 115°C
Mounting Through Hole
Case / Package TO-220-9
Win Source Part Number 071054-LM2439T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM2439T CAD Model

Description

The LM2439T is a high-performance video amplifier produced by Texas Instruments, a renowned American technology company specializing in semiconductors.

  • Channels: Triple 7.0 MHz, 130V, 3-channel
  • Internal Shunt Regulator: 50V, 5mA adjustable
  • Thermal Shutdown Protection: Internal
  • Output Current: Up to 3.0A
  • Output Voltage Withstand: Up to 130V
  • Bandwidth: 7.0 MHz
  • Dynamic Focus: Yes
  • Blanking Circuit: Yes
  • Supply Voltage Range: 11V to 18V

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9447 $51.9585
130+ $0.7752 $100.7760
200+ $0.7510 $150.2000
280+ $0.7267 $203.4760
360+ $0.7025 $252.9000
480+ $0.6298 $302.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess