EN
  • EN
  • DE

SN74ALVCH16600DLR

Part No SN74ALVCH16600DLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56SSOP  /  Universal Bus Transceiver 18-Bit 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVCH
Other Names 296-5239-2,-296-5239-1,-74ALVCH16600DLRG4R,296-5239-1,-74ALVCH16600DLRG4,2156-SN74ALVCH16600DLR-TITR,296-5239-1R,-SN74ALVCH16600DLRR,TEXTISSN74ALVCH16600DLR,-296-5239-1,296-5239-6,296-5239-2R
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255976-SN74ALVCH16600DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16600DLR CAD Model

Description

Product Overview: SN74ALVCH16600DLR

The SN74ALVCH16600DLR is a high-performance, 18-bit universal bus transceiver with 3-state outputs, designed and manufactured by Texas Instruments. This component is a part of the ALVCH series, which is known for its low-voltage operation and high-speed interface technology. The SN74ALVCH16600DLR is specifically crafted to provide bidirectional communication between two buses in a seamless and efficient manner.

Key Features

  • Wide Bus Interface: The device features an 18-bit interface, which allows for the simultaneous transmission of multiple data signals, making it ideal for complex data management tasks.
  • Low-Voltage Operation: Operating at a nominal voltage of 2.5V to 3.6V, the SN74ALVCH16600DLR is optimized for low-voltage applications, ensuring power efficiency and compatibility with modern low-voltage logic levels.
  • High-Speed Performance: With a maximum data rate that supports high-speed signal processing, this transceiver is suitable for applications requiring fast data transfer rates without compromising signal integrity.
  • 3-State Outputs: The 3-state output feature allows the outputs to be placed in a high-impedance state, thus enabling multiple devices to share a common data bus without interference.
  • Flow-Through Architecture: The design of the SN74ALVCH16600DLR facilitates easy PCB layout with its flow-through architecture, which minimizes signal skew and simplifies the board design process.

Applications

The versatility of the SN74ALVCH16600DLR makes it suitable for a wide range of applications, including:

  • Bus Interface/Interconnection
  • Data Communication Systems
  • Memory Routing
  • Signal Gateway Applications
  • Backplane Interface

Product Specifications

The SN74ALVCH16600DLR is provided in a 56-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while maintaining robustness and reliability. It is characterized for operation from -40°C to 85°C, ensuring performance in a wide range of environmental conditions.

With its combination of speed, efficiency, and design flexibility, the SN74ALVCH16600DLR from Texas Instruments stands out as a superior choice for designers looking to optimize their high-speed digital interfaces. Its advanced features and proven reliability make it a go-to component for a multitude of electronic systems.

You May Also Be Interested in

Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic 8-Bit Universal Shift Register; Three-State
Need more? Email Us
Texas Instruments
16-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
NXP / Nexperia
8-bit universal shift register; 3-state
Need more? Email Us
Nexperia USA Inc.
IC UNIV SHIFT REGISTER 20SOIC
Lowest to $1.4399
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.2634
Texas Instruments
18-Bit Registered Transceivers
Lowest to $7.5013
NXP / Nexperia
IC UNIV SHIFT REGISTER 20DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess