EN
  • EN
  • DE

CD74HCT299MG4

Part No CD74HCT299MG4
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description High-Speed CMOS Logic 8-Bit Universal Shift Register; Three-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160386-CD74HCT299MG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HCT299MG4 CAD Model

Description

The CD74HCT299MG4 is a high-performance integrated circuit manufactured by Texas Instruments, renowned for their innovative and reliable semiconductor products. This particular device is a member of the high-speed CMOS logic family and is designed to meet the rigorous demands of modern electronic systems.

The CD74HCT299MG4 is an 8-bit universal shift/storage register with 3-state outputs. It provides the functionality of two devices in one: an 8-bit parallel-in/parallel-out shift register and an 8-bit storage register. This dual functionality allows for versatile applications in a variety of digital systems, including computers, communication devices, and control systems.

With its logic level compatibility, the CD74HCT299MG4 is able to interface with TTL levels while maintaining the speed and power efficiency of CMOS technology. This makes it an excellent choice for interfacing with older TTL systems while benefiting from the advantages of modern CMOS circuits.

Key Features:

  • Versatile Operation Modes: The device can operate as an 8-bit shift register or an 8-bit storage register, providing flexibility in application design.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for bus-oriented applications.
  • High-Speed Performance: The CD74HCT299MG4 is capable of propagating delays as low as 18ns, ensuring high-speed operation for critical tasks.
  • Logic Level Compatibility: Compatible with TTL input and output voltage levels, the device can easily interface with older logic systems.
  • Power Efficiency: Despite its high-speed capabilities, it maintains the power efficiency inherent to CMOS technology.

Applications:

  • Serial-to-parallel data conversion
  • Parallel-to-serial data conversion
  • Temporary data storage
  • Data transferring
  • Control systems

The CD74HCT299MG4 is available in a surface-mount package, ensuring ease of integration into a wide range of products. Its robust design and versatile functionality make it an essential component for designers seeking to create efficient and reliable digital systems.

You May Also Be Interested in

Texas Instruments
12-BIT TO 24-BIT REGISTERED BUS EXCHANGER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 64TSSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic 8-Bit Universal Shift Register; Three-State
Need more? Email Us
Texas Instruments
IC SCAN TEST UNIV TXRX 64LQFP
Lowest to $40.5960
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $1.7327
Texas Instruments
8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess