EN
  • EN
  • DE

74AVC16269DGVRE4

Part No 74AVC16269DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC RGSTRD BUS EXCHANGER 56TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AVC
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Registered Bus Exchanger
Number of Circuits 12 ~ 24-Bit
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 1.4 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 56-TVSOP
Win Source Part Number 765261-74AVC16269DGVRE4
Popularity Medium
Supply and Demand Status Limited
Family Name 74AVC16269
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 74AVC16269DGVRE4 CAD Model

Description

The 74AVC16269DGVRE4 is a high-performance, 16-bit edge-triggered D-type flip-flop designed by Texas Instruments. This advanced integrated circuit (IC) is part of the AVC family, which is renowned for its low voltage operation and high-speed interfacing. The product is specifically crafted to operate with a 1.65V to 3.6V power supply, making it ideal for a wide range of applications in modern electronic systems.

Key Features

  • Low Voltage Operation: The 74AVC16269DGVRE4 operates within a voltage range of 1.65V to 3.6V, which is suitable for battery-operated and portable devices, ensuring efficient power usage.
  • High-Speed Performance: This IC is capable of facilitating high-speed data transfer, which is essential for high-performance computing systems and data communication applications.
  • Bus Hold Functionality: It includes a bus hold feature that retains the last active state without the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Edge-Triggered D-Type Flip-Flops: The device's edge-triggered flip-flops ensure precise timing for data capture, contributing to the reliability and accuracy of data processing.
  • Wide Bus Interface: A 16-bit bus interface provides a substantial data path for applications requiring high bandwidth.

Applications

The 74AVC16269DGVRE4 is versatile and can be used in various applications, including:

  • Communication infrastructure
  • Servers and data centers
  • Portable and battery-powered devices
  • Computing and data storage systems
  • Industrial control systems

Package and Quality

This IC is offered in a TVSOP (Thin Very Small Outline Package) form, designated by the 'DGV' suffix, which provides a compact footprint for space-constrained applications. The 'RE4' suffix indicates the device's level of quality and reliability, adhering to Texas Instruments' stringent standards. The 74AVC16269DGVRE4 is designed for surface mount technology (SMT), enabling efficient assembly and soldering on printed circuit boards (PCBs).

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 64TSSOP
Need more? Email Us
Nexperia USA Inc.
IC UNIV SHIFT REGISTER 20SOIC
Lowest to $1.4399
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $1.7327
Texas Instruments
16-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS WITH LIVE INSERTION
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic 8-Bit Universal Shift Register; Three-State
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.2634
NXP / Nexperia
IC UNIV SHIFT REGISTER 20DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess