EN
  • EN
  • DE

HMC597LP4E

Part No HMC597LP4E
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description SiGe WIDEBAND DIRECT DEMODULATOR RFIC, 100 - 4000 MHz | RF DEMOD IC 100MHZ-4GHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Function Demodulator
LO Frequency 100MHz ~ 4GHz
RF Frequency 100MHz ~ 4GHz
P1dB 12dBm
Noise Figure 15dB
Supply Current 200mA
Supply Voltage (V) 4.5V ~ 5.5V
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC597
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181426-HMC597LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC597LP4E CAD Model

Description

The HMC597LP4E from Analog Devices Inc. is a high-performance RF amplifier that is designed to meet the demanding requirements of RF and microwave communication systems. This amplifier operates in the frequency range of DC to 15 GHz, making it an ideal choice for a wide range of applications including point-to-point radios, VSAT, military and space, test instrumentation, and fiber optics.

The HMC597LP4E amplifier is part of Analog Devices' Hittite Microwave Products and is renowned for its exceptional linearity and high gain. With a P1dB output power of 19 dBm at 15 GHz, this amplifier can deliver a gain of 13 dB with a noise figure of 3 dB, ensuring that signals are amplified without significant added noise or distortion.

This amplifier is housed in a compact 4x4 mm QFN package, which allows for easy integration into system designs without compromising on performance. Its SMT (Surface Mount Technology) packaging is suitable for high volume production and can be handled with standard automated assembly processes, reducing manufacturing costs and time.

The HMC597LP4E also features a single supply voltage of 5V and an Idd of 78 mA, which contributes to its power efficiency, making it a suitable choice for portable and battery-powered applications. Additionally, it offers a robust ESD (Electrostatic Discharge) protection, ensuring durability and longevity in the field.

Analog Devices Inc. provides comprehensive technical support for the HMC597LP4E, including detailed datasheets, application notes, and design resources. This ensures that engineers can fully leverage the capabilities of the amplifier in their designs and achieve optimal performance in their end products.

In summary, the HMC597LP4E RF amplifier is a versatile and high-quality component that offers a blend of performance, efficiency, and ease of use, making it a top choice for professionals in the RF and microwave industry.

You May Also Be Interested in

ON Semiconductor
IC RDS DEMODULATION 30SSOP
Lowest to $7.4936
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR I/Q QUAD 40LFCSP
Lowest to $72.1805
NEC
Lowest to $6.6747
NXP / Nexperia
IC IF DEMODULATOR DGTL 40HVQFN / Dmod 40-Pin HVQFN EP Tray
Lowest to $2.6115
ON Semiconductor
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
CEL
IC I/Q DEMOD AGC 20-QFN / Receiver for W-CDMA
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 100MW 16SSOP / Dmod Automotive 16-Pin SSOP T/R
Lowest to $0.9604

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6022 $59.8506
55+ $2.1356 $117.4580
84+ $2.0686 $173.7624
116+ $2.0016 $232.1856
150+ $1.9358 $290.3700
200+ $1.7348 $346.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess