EN
  • EN
  • DE

SN74ALVCH162601DLR

Part No SN74ALVCH162601DLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVCH
Packaging Reel package
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA; 12mA, 12mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 765236-SN74ALVCH162601DLR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALVCH162601
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162601DLR CAD Model

Description

Product Overview: SN74ALVCH162601DLR from Texas Instruments

The SN74ALVCH162601DLR is a high-performance, 18-bit universal bus driver from Texas Instruments, designed with cutting-edge technology to ensure fast and reliable data transmission in a wide array of digital systems. This device is part of the advanced low-voltage CMOS (ALVC) family, which is renowned for its low operational voltage and minimal power consumption without sacrificing speed and functionality.

Key Features

  • Technology: Manufactured using advanced CMOS technology, the SN74ALVCH162601DLR offers a perfect balance between power efficiency and high-speed operation, allowing for seamless integration into modern digital applications.
  • Logic Type: Universal Bus Driver, which means it can be used in various applications, providing flexibility and adaptability to system designers.
  • Operating Voltage: Designed to operate at 2.3V to 3.6V, making it ideal for low-voltage applications that require energy efficiency.
  • Speed: Provides high-speed data transfer with a maximum clock frequency, ensuring rapid data handling in critical applications.
  • I/O Ports: Features 18-bit I/O ports with three-state outputs, which can be used as inputs or outputs without the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Bus-Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors, thus reducing system complexity and cost.
  • Package: The device comes in a surface-mount package, specifically a 56-Pin SSOP (DLR), which is suitable for automated assembly processes and saves board space.
  • RoHS Compliant: Adheres to the Restriction of Hazardous Substances Directive, making it environmentally friendly and suitable for use in a wide range of markets.

Applications

The versatility of the SN74ALVCH162601DLR makes it an excellent choice for a variety of applications, including:

  • High-speed data paths and buffering in servers and telecommunications
  • Bus interface or signal buffering between different voltage domains
  • Memory driver or interconnect for high-performance computing
  • General-purpose logic applications where low power consumption is essential

Texas Instruments' commitment to quality ensures that the SN74ALVCH162601DLR provides the performance and reliability required for today's demanding electronic systems. Whether you're designing for consumer electronics or industrial applications, this universal bus driver is engineered to meet your needs.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 64TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $1.7327
Texas Instruments
18-Bit Registered Transceivers
Lowest to $7.5013
Texas Instruments
IC SCAN TEST UNIV TXRX 64LQFP
Lowest to $40.5960
NXP / Nexperia
IC UNIV SHIFT REGISTER 20DIP
Need more? Email Us
Texas Instruments
20-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4443
Texas Instruments
8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic 8-Bit Universal Shift Register; Three-State
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2634 $52.0582
54+ $1.8571 $100.2834
84+ $1.7991 $151.1244
115+ $1.7410 $200.2150
149+ $1.6830 $250.7670
199+ $1.5089 $300.2711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess