EN
  • EN
  • DE

SN74ABTH182502APM

Part No SN74ABTH182502APM
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC SCAN TEST UNIV TXRX 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABTH
Packaging Tray
Logic Type Scan Test Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 766884-SN74ABTH182502APM
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ABTH182502
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74ABTH182502APM CAD Model

Description

The SN74ABTH182502APM is a high-performance integrated circuit from Texas Instruments designed for use in a range of digital applications. This particular model is part of the ABT series, known for its advanced biCMOS technology, ensuring fast switching speeds and high signal integrity.

Key Features:

  • Technology: The device utilizes advanced biCMOS technology which provides a blend of the high-speed performance of bipolar with the low power consumption of CMOS circuits.
  • Speed: It offers fast switching speeds, which is crucial for high-speed data processing and communication systems.
  • Bus-Friendly Inputs and Outputs: The inputs and outputs are designed to be bus-friendly, allowing for easy interfacing with other components in a system without causing undue loading or signal integrity issues.
  • Voltage Range: The SN74ABTH182502APM operates over a wide voltage range, accommodating various levels of signal requirements and ensuring compatibility with a range of other digital components.
  • Package: Packaged in a 56-pin SSOP (Shrink Small Outline Package), it is designed for space-saving on printed circuit boards, offering a compact footprint while allowing for efficient thermal dissipation.

Applications:

This versatile IC is suitable for a variety of digital applications, including:

  • High-speed data processing systems
  • Telecommunications equipment
  • Networking hardware such as switches and routers
  • Computing peripherals and interfaces
  • Signal conditioning and data conversion systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ABTH182502APM is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected of all Texas Instruments products.

Support and Resources:

For technical support, detailed product specifications, and application resources, customers can access a wealth of information directly from the Texas Instruments website. This includes datasheets, reference designs, and product support forums to assist in the integration and deployment of the SN74ABTH182502APM in various applications.

You May Also Be Interested in

Texas Instruments
18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
20-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
16-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic 8-Bit Universal Shift Register; Three-State
Need more? Email Us
Texas Instruments
12-BIT TO 24-BIT REGISTERED BUS EXCHANGER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
16-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS WITH LIVE INSERTION
Need more? Email Us
Texas Instruments
8-BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1-BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT, FEEDBACK PATH, AND 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
20-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.5960 $81.1920
4+ $33.3095 $133.2380
5+ $32.2686 $161.3430
7+ $31.2277 $218.5939
9+ $30.1868 $271.6812
12+ $27.0640 $324.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess