EN
  • EN
  • DE

74AVC16835DGVRE4

Part No 74AVC16835DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131129-74AVC16835DGVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVC16835DGVRE4 CAD Model

Description

Product Overview: 74AVC16835DGVRE4 by Texas Instruments

The 74AVC16835DGVRE4 is a high-performance, 18-bit universal bus driver from Texas Instruments, designed with the latest technology to provide seamless integration and efficient operation in a wide array of electronic applications. This device is particularly suitable for facilitating bus-oriented communication, ensuring high-speed data transfer and signal integrity across complex electronic systems.

Key Features

  • Advanced Technology: Built with Texas Instruments' cutting-edge AVC technology, the 74AVC16835DGVRE4 offers low-voltage operation with a 1.2V to 3.6V V<sub>CC range, making it versatile for various applications.
  • High-Speed Performance: This bus driver supports high-speed data transfer, ensuring quick and reliable communication between devices.
  • Bus-Hold Data Inputs: The device comes with bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, simplifying the circuit design and reducing overall component count.
  • Power-Off Protection: The 74AVC16835DGVRE4 provides power-off protection, which allows the input to withstand a potential of up to 3.6V, ensuring the protection of the component when the power is turned off.
  • Wide Operating Temperature Range: It operates over a broad temperature range, from -40°C to 85°C, making it suitable for industrial applications.
  • Flow-Through Architecture: The optimized pin-out design of the flow-through architecture minimizes signal skew and reduces the length of signal paths, enhancing performance and simplifying board layout.

Applications

The 74AVC16835DGVRE4 is ideal for a variety of applications where efficient and reliable bus communication is essential. These include:

  • Server and Networking Infrastructure
  • Data Communication Equipment
  • Telecommunications Systems
  • High-Performance Computing
  • Industrial Control and Automation Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the 74AVC16835DGVRE4 is no exception. It is manufactured to the highest standards, ensuring long-term reliability and performance in even the most demanding conditions. With Texas Instruments' reputation for excellence, you can trust the 74AVC16835DGVRE4 to be a reliable component in your electronic designs.

You May Also Be Interested in

NXP / Nexperia
8-bit universal shift register; 3-state
Need more? Email Us
Texas Instruments
IC UNIV SHIFT REGISTER 20SOIC / Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin SOIC T/R
Lowest to $1.3719
Texas Instruments
High-Speed CMOS Logic 8-Bit Universal Shift Register; Three-State
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
12-BIT TO 24-BIT REGISTERED BUS EXCHANGER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP
Lowest to $1.6374
Texas Instruments
18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
18-BIT REGISTERED BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $19.2563

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess