EN
  • EN
  • DE

PIC18F66K90T-I/PT

Part No PIC18F66K90T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC18F66
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F66K90T-I/PTCT,PIC18F66K90T-I/PTDKR,PIC18F66K90T-I/PT-ND,PIC18F66K90T-I/PTTR
Standard Package 1,200
Win Source Part Number 1319068-PIC18F66K90T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F66K90T-I/PT CAD Model

Description

Microchip Technology PIC18F66K90T-I/PT Microcontroller

The Microchip Technology PIC18F66K90T-I/PT is a high-performance microcontroller that is part of the PIC18F K90 family, offering a perfect blend of power and flexibility for a variety of applications. This microcontroller is designed to operate with an extended voltage range and features a rich set of peripherals, making it ideal for automotive, industrial, and consumer applications where reliability and efficiency are critical.

At the heart of the PIC18F66K90T-I/PT is a powerful 8-bit processor that can execute instructions with clock speeds of up to 64 MHz using an external crystal. This microcontroller is equipped with 64 KB of Flash memory, allowing ample space for complex programs and 3,904 bytes of RAM for data storage. Additionally, it provides 1,024 bytes of EEPROM, which can be used for non-volatile data storage.

The device comes in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). Its temperature range extends from -40°C to +125°C, ensuring stable operation in extreme environments.

Key Features:

  • 8-bit PIC microcontroller with nanoWatt XLP technology for low power consumption.
  • 64 KB Flash program memory and 3,904 bytes of RAM.
  • 1,024 bytes of EEPROM for data retention across power cycles.
  • High-precision 16-bit digital-to-analog converters (DACs) for accurate analog output.
  • Multiple communication interfaces, including SPI, I2C, and EUSART, for versatile connectivity.
  • 12-bit Analog-to-Digital Converters (ADCs) with up to 24 channels for detailed sensor data acquisition.
  • Charge Time Measurement Unit (CTMU) for touch sensing, time measurement, and other applications.
  • Comprehensive set of timers and PWM modules for precise timing and control.
  • 64-TQFP package suitable for compact PCB designs.
  • Extended temperature range for operation in harsh environments.

Whether you are developing advanced automotive systems, energy-efficient home appliances, or sophisticated industrial machinery, the PIC18F66K90T-I/PT from Microchip Technology provides the performance, memory, and peripheral integration needed for your innovative solutions.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3694 $71.8470
10+ $11.7902 $117.9020
16+ $11.4218 $182.7488
21+ $11.0534 $232.1214
28+ $10.6849 $299.1772
37+ $9.5796 $354.4452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess