EN
  • EN
  • DE

TPIC2060ADFDRG4

Part No TPIC2060ADFDRG4
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC), Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Media Player
Output Current 400mA, 1.7A
Supply Voltage - Operating 3.3V, 5V, 12V
Voltage - Load 5V, 12V
Temperature Range - Operating -20°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 56-HTSSOP
Win Source Part Number 213290-TPIC2060ADFDRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC2060ADFDRG4 CAD Model

Description

Product Overview: TPIC2060ADFDRG4 from Texas Instruments

The TPIC2060ADFDRG4 is a robust, high-performance integrated circuit designed by Texas Instruments, renowned for its expertise in semiconductor solutions. This advanced device is part of TI's TPIC family, which specializes in power logic circuits that combine logic control and high current output capabilities.

Key Features

  • High-Voltage Output: The TPIC2060ADFDRG4 can handle a significant output voltage, making it suitable for driving a wide range of high-power devices.
  • High-Current Drive: With the ability to deliver high current to the load, this IC is ideal for applications requiring substantial power delivery.
  • Power-On Reset: The device includes a power-on reset feature, ensuring that it starts in a known state for reliable operation.
  • Thermal Shutdown Protection: To safeguard against overheating, the TPIC2060ADFDRG4 incorporates thermal shutdown protection, enhancing the durability and longevity of the product.
  • Low Power Consumption: Despite its high-power capabilities, the IC is designed for low power consumption, contributing to energy-efficient designs.
  • Serial Interface: The device supports a serial interface for communication, allowing for easy integration into digital systems.

Applications

The TPIC2060ADFDRG4 is versatile and can be used in various applications, such as:

  • Automotive systems
  • Industrial control systems
  • LED lighting systems
  • Motor control circuits
  • Power management solutions

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TPIC2060ADFDRG4 is built with stringent quality control processes, ensuring reliability and performance in demanding environments. With the backing of TI's reputation, designers can confidently incorporate this IC into their applications, knowing it will meet or exceed their performance requirements.

Package and Availability

The TPIC2060ADFDRG4 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, providing a compact solution for space-constrained applications. It is available for purchase through various distributors and directly from Texas Instruments, ensuring easy accessibility for engineers and procurement professionals.

You May Also Be Interested in

Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4465 $51.3765
50+ $2.0074 $100.3700
78+ $1.9447 $151.6866
107+ $1.8820 $201.3740
138+ $1.8192 $251.0496
184+ $1.6310 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess