EN
  • EN
  • DE

P6002IAG

Part No P6002IAG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266283-P6002IAG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P6002IAG CAD Model

Description

The P6002IAG is a power MOSFET from NIKO-SEM, designed for high-efficiency switching applications. It is engineered to minimize on-state resistance (Rds(on)) and gate charge (Qg), which reduces power losses and improves overall system performance. This MOSFET is suitable for a wide range of applications that require efficient power management.

Applications

  • DC-DC Converters: Used in various DC-DC conversion circuits to regulate voltage levels efficiently.
  • Power Adapters: Employed in AC-DC power adapters for electronic devices, ensuring stable power delivery.
  • Motor Control: Applied in motor control circuits for appliances and industrial equipment, enabling precise speed and torque control.
  • LED Lighting: Utilized in LED lighting systems for efficient power conversion and dimming control.
  • Battery Management Systems: Integrated into battery management systems for monitoring and controlling battery charging and discharging processes.

Features

  • Low On-State Resistance (Rds(on)): Minimizes power loss due to conduction, improving efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling higher operating frequencies.
  • Low Gate Charge (Qg): Requires less gate drive power, simplifying drive circuitry and reducing power consumption.
  • Avalanche Rated: Capable of withstanding transient voltage spikes, enhancing reliability.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive, ensuring environmental safety.

Benefits

  • Improved Efficiency: Low Rds(on) and Qg contribute to higher energy efficiency, reducing operating costs.
  • Enhanced Thermal Performance: Efficient heat dissipation allows for operation in high-temperature environments.
  • Increased Reliability: Robust design and avalanche rating ensure stable performance under demanding conditions.
  • Simplified Design: Low gate charge simplifies gate drive circuitry, reducing component count and cost.
  • Environmentally Friendly: RoHS compliance ensures the product is free from hazardous substances.

Additional Details

The P6002IAG typically comes in a specific package (e.g., TO-252, DPAK) suitable for surface mounting on printed circuit boards. The exact electrical specifications, such as voltage and current ratings, Rds(on) value, and gate charge, can be found in the manufacturer's datasheet. It's important to consult the datasheet for detailed application notes and recommended operating conditions. This MOSFET is commonly used in synchronous rectification, load switching, and other power management applications where high efficiency and reliability are critical.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess