EN
  • EN
  • DE

LTC1159CS-3.3#PBF

Part No LTC1159CS-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 40 V
Frequency - Switching Up to 250kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 133916-LTC1159CS-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1159CS-3.3#PBF CAD Model

Description

LTC1159CS-3.3#PBF - High Efficiency Synchronous Step-Down Switching Regulator

The LTC1159CS-3.3#PBF is a premium power management integrated circuit from Linear Technology, now part of Analog Devices, designed to deliver high efficiency, synchronous step-down DC-DC conversion. This device is ideal for applications requiring a fixed 3.3V output from input voltages up to 18V. With its robust design and high-performance features, the LTC1159CS-3.3#PBF is suitable for a wide range of applications, including portable computing devices, telecommunications, and industrial equipment.

This regulator integrates powerful MOSFET switches that provide continuous load current up to 5A, making it capable of handling high power demands with ease. The LTC1159CS-3.3#PBF operates at a switching frequency of 200kHz, which allows for a good balance between efficiency and the size of external components, enabling a compact power supply design.

One of the key features of the LTC1159CS-3.3#PBF is its synchronous switching architecture. This design eliminates the need for an external diode by utilizing internal top and bottom MOSFETs, thereby improving efficiency, especially in low voltage applications. The high efficiency of up to 95% minimizes heat dissipation and improves battery life in portable applications.

The LTC1159CS-3.3#PBF also incorporates a number of protection features to ensure safe operation under various conditions. These include overcurrent protection, which prevents damage due to excessive load currents, and thermal shutdown, which protects the device in the event of overheating. Additionally, the regulator has a low dropout operation, ensuring output voltage regulation even when the input voltage is close to the output voltage, which is particularly useful during battery-powered operations when the input voltage declines with battery discharge.

With its thermally enhanced 16-lead narrow SSOP package, the LTC1159CS-3.3#PBF ensures efficient heat dissipation and a small footprint on the PCB. This makes it an excellent choice for space-constrained applications that require a high-power, efficient, and reliable voltage regulation solution.

Overall, the LTC1159CS-3.3#PBF from Linear Technology is a versatile and reliable component that provides a fixed 3.3V output with high efficiency, making it an essential part of the power management solutions for a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8561 $59.2805
12+ $9.7286 $116.7432
19+ $9.4248 $179.0712
26+ $9.1210 $237.1460
33+ $8.8161 $290.9313
44+ $7.9048 $347.8112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess