EN
  • EN
  • DE

74HCT299N

Part No 74HCT299N
Manufacturer NXP / Nexperia
Catalog Logic - Universal Bus Functions
Description 8-bit universal shift register; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132127-74HCT299N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT299N CAD Model

Description

Product Overview: 74HCT299N from NXP Semiconductors

The 74HCT299N is a high-performance integrated circuit from the renowned manufacturer NXP Semiconductors. It is part of the 74HCT series, which is known for its compatibility with TTL (Transistor-Transistor Logic) while operating at the higher speed of CMOS technology. This 8-bit universal shift/storage register with 3-state outputs is designed to offer both high-speed and low-power operation, making it an ideal choice for a wide range of digital applications.

This device features an 8-bit storage register that supports bidirectional shifting and parallel loading. The versatility of the 74HCT299N is further enhanced by its ability to operate as a shift-left register, shift-right register, or a parallel-in/parallel-out storage register, providing designers with flexibility in their system designs.

The 74HCT299N operates with a power supply voltage ranging from 4.5V to 5.5V, which is typical for high-speed CMOS logic and ensures compatibility with 5V systems. Its inputs are TTL compatible, allowing for direct interfacing with TTL logic levels without the need for additional components or level-shifting circuits.

This IC is encapsulated in a 20-pin plastic DIP (Dual In-line Package), which is a common package type for through-hole mounting, making it suitable for prototyping and production in a broad array of electronic devices. The pin configuration is designed to simplify the PCB layout process, ensuring that the 74HCT299N can be easily implemented in digital systems such as microprocessor/microcontroller-based systems, communication devices, and various control applications.

Key features of the 74HCT299N include its 3-state non-inverting outputs which allow for direct connection to a bus without the need for external pull-up resistors. Additionally, the device boasts a high noise immunity characteristic of CMOS devices and a typical propagation delay time of only 16ns, ensuring swift data processing and transfer.

Overall, the 74HCT299N from NXP Semiconductors is a robust, versatile, and reliable component that meets the demanding needs of modern digital systems, offering both speed and power efficiency.

You May Also Be Interested in

NXP / Nexperia
8-bit universal shift register; 3-state
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
Texas Instruments
16-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
16-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS WITH LIVE INSERTION
Lowest to $1.1217
Texas Instruments
16-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS WITH LIVE INSERTION
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess