EN
  • EN
  • DE

SN74GTL1655DGG

Part No SN74GTL1655DGG
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 16-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS WITH LIVE INSERTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254420-SN74GTL1655DGG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74GTL1655DGG CAD Model

Description

Product Overview: SN74GTL1655DGG from Texas Instruments

The SN74GTL1655DGG is a high-performance, 16-bit universal bus transceiver from the reputable electronics manufacturer Texas Instruments. This device is designed to facilitate seamless communication between mismatched buses in a computing environment, thereby addressing the needs of system designers looking to ensure compatibility and efficient data transfer between different digital systems.

Constructed with an advanced BiCMOS technology, the SN74GTL1655DGG offers a robust set of features that make it ideal for interfacing between GTL (Gunning Transceiver Logic) and TTL (Transistor-Transistor Logic) or CMOS (Complementary Metal-Oxide-Semiconductor) levels. It is particularly well-suited for applications where noise reduction, high-speed operation, and low power consumption are critical.

Key Features:

  • Compatibility: The device provides 16-bit bidirectional data flow, making it versatile for interfacing with various bus standards.
  • High-Speed Performance: With its ability to support high-speed signal propagation, the SN74GTL1655DGG ensures rapid data transfer, which is essential for modern high-performance computing applications.
  • Low Power Dissipation: The transceiver operates with a reduced power consumption profile, contributing to energy-efficient designs and minimizing thermal issues.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up or pull-down resistors, simplifying circuit design and saving board space.
  • Flow-Through Architecture: The design of the SN74GTL1655DGG minimizes signal skew and simplifies PCB layout by allowing direct connection from the device inputs to outputs.

Applications:

The versatility of the SN74GTL1655DGG makes it a suitable choice for a wide range of applications, including:

  • Server and workstation motherboards
  • High-speed data acquisition and processing systems
  • Communication infrastructure
  • Backplane interfacing
  • Embedded systems

Overall, the SN74GTL1655DGG from Texas Instruments represents a reliable and efficient solution for designers looking to bridge the gap between different digital bus standards, ensuring high-speed data exchange with minimal power usage. Its robust feature set and application versatility make it a valuable component in any advanced digital system.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER, ALVC/VCX/A SERIES
Lowest to $3.3108
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER, 18-BIT, PDSO56
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $1.5399
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1217 $50.4765
110+ $0.9204 $101.2440
170+ $0.8917 $151.5890
235+ $0.8629 $202.7815
300+ $0.8341 $250.2300
405+ $0.7478 $302.8590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess