EN
  • EN
  • DE

SN74ALVCH162836DL

Part No SN74ALVCH162836DL
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 20BIT 56SSOP  /  Universal Bus Driver 20-Bit 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tube
Product Status Obsolete
Logic Type Universal Bus Driver
Number of Circuits 20-Bit
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVCH
Other Names -74ALVCH162836DLG4R,-296-12868-5,-296-12868-5,-74ALVCH162836DLG4,296-12868-5R,74ALVCH162836DLG4,296-12868-5,TEXTISSN74ALVCH162836DL,-SN74ALVCH162836DLR,2156-SN74ALVCH162836DL-TI,74ALVCH162836DLG4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255957-SN74ALVCH162836DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162836DL CAD Model

Description

The SN74ALVCH162836DL is a high-performance, 18-bit universal bus driver designed by Texas Instruments. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which is known for its high-speed operation while maintaining low power consumption. The device is ideal for facilitating bus-oriented communication in advanced computing and high-speed data processing systems where signal integrity and power efficiency are critical.

Featuring 3-state outputs, the SN74ALVCH162836DL allows for connection to a bus without affecting the bus line when it is in a high-impedance state. This is particularly useful in multiplexed bus configurations, where multiple devices may need to connect to the same bus line without interference.

The device operates at a 2.5V to 3.6V V<sub>CC range, which makes it compatible with a variety of modern low-voltage logic levels. Additionally, it supports a -40°C to +85°C operating temperature range, ensuring reliable performance across diverse environmental conditions.

Key features of the SN74ALVCH162836DL include:

  • 18-bit universal bus drivers with 3-state outputs
  • Operates from 2.5V to 3.6V
  • High-speed signal propagation with a maximum t<sub>pd of 3.8 ns (typical)
  • Low power consumption
  • Latch-up performance exceeds 250 mA per JESD 17
  • ESD protection exceeds JESD 22

This device comes in a 56-pin SSOP (Shrink Small-Outline Package) which provides a compact footprint while allowing for adequate pin spacing for ease of PCB routing. The SN74ALVCH162836DL is suitable for a wide range of applications including memory drivers, buffer drivers, and input/output port expansion in servers, networking equipment, and high-performance computing systems.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Fairchild/ON Semiconductor
BUS DRIVER, ALVC/VCX/A SERIES
Lowest to $3.3108
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
ON Semiconductor
TXRX 18BIT UNIV BUS LV 56SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver 18-Bit 56-TVSOP
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess