EN
  • EN
  • DE

BAS40-04Q-7-F

Part No BAS40-04Q-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY DIODE SOT23 T&R 3K  /  Diode Array 1 Pair Series Connection Schottky 40 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1 V @ 40 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 5 ns
Current - Reverse Leakage @ Vr 200 nA @ 30 V
Operating Temperature - Junction -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number BAS40-04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 31-BAS40-04Q-7-FTR
Standard Package 3,000
Win Source Part Number 964426-BAS40-04Q-7-F
Ultra Librarian 3D Model Ultra Librarian BAS40-04Q-7-F CAD Model

Description

Diodes Incorporated BAS40-04Q-7-F Schottky Diode

The BAS40-04Q-7-F is a high-performance Schottky diode from the reputable semiconductor manufacturer, Diodes Incorporated. This diode is designed to offer efficient voltage rectification, low forward voltage drop, and high current capability, making it an ideal choice for a wide range of electronic applications. With its compact SOT-23 package, it is suitable for high-density circuit designs where space is at a premium.

Key Features

  • Low Forward Voltage: The BAS40-04Q-7-F boasts a low forward voltage drop, typically around 0.37V at 10mA, which enhances overall system efficiency by minimizing power losses.
  • High Current Capacity: With a continuous forward current of 200mA, this diode can handle significant current levels for its size, making it suitable for high-performance applications.
  • Fast Switching Speed: The fast switching capability of the BAS40-04Q-7-F ensures that it can respond quickly to changes in voltage, which is critical in high-frequency applications.
  • Surface Mount Package: Its SOT-23 package is designed for surface mounting, which facilitates easier assembly and integration into a variety of electronic systems.
  • Low Leakage Current: It exhibits a low reverse leakage current, which helps in maintaining the efficiency of the circuit and reduces standby power consumption.
  • Lead-Free and RoHS Compliant: This product is environmentally friendly, complying with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.

Applications

The versatility of the BAS40-04Q-7-F allows it to be used in a multitude of applications, including but not limited to:

  • Power supply rectification
  • DC-DC converters
  • Reverse polarity protection
  • Switching power supplies
  • Freewheeling diodes in converters and motor control circuits
  • Charge pump circuits

With its robust performance characteristics, the BAS40-04Q-7-F is a reliable choice for designers looking to incorporate a Schottky diode that offers both efficiency and compactness without compromising on quality. Diodes Incorporated's commitment to high standards ensures that this product meets the demands of modern electronic systems.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,605+ $0.0360 $57.7800
3,910+ $0.0296 $115.7360
6,050+ $0.0286 $173.0300
8,335+ $0.0277 $230.8795
10,780+ $0.0268 $288.9040
14,425+ $0.0240 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,630 pieces
MOQ: 1605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess