EN
  • EN
  • DE

SN74ALVC16834DGVR

Part No SN74ALVC16834DGVR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 18BIT 56TVSOP  /  Universal Bus Driver 18-Bit 56-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel
Product Status Obsolete
Logic Type Universal Bus Driver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 56-TVSOP
Base Product Number SN74ALVC
Other Names 296-12860-2,2156-SN74ALVC16834DGVR-TITR,-74ALVC16834DGVRE4R,296-12860-6,-74ALVC16834DGVRE4,296-12860-1,-296-12860-1,2156-SN74ALVC16834DGVR,-SN74ALVC16834DGVRR,TEXTISSN74ALVC16834DGVR,-74ALVC16834DGVRG4,-296-12860-1,-74ALVC16834DGVRG4R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255992-SN74ALVC16834DGVR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC16834DGVR CAD Model

Description

Product Overview: SN74ALVC16834DGVR from Texas Instruments

The SN74ALVC16834DGVR is a high-performance, low-voltage 18-bit universal bus driver with 3-state outputs, designed and manufactured by Texas Instruments. This integrated circuit is part of the ALVC family, which is known for its low power consumption and high-speed operation. The device is particularly suitable for applications where high-speed data transfer and minimal power dissipation are critical.

Key Features

  • Technology: The device is built using advanced CMOS technology which ensures low voltage operation while providing high-speed interfacing.
  • Voltage Range: It operates at a voltage range of 2.3V to 3.6V, making it compatible with various low-voltage systems.
  • Interface: The SN74ALVC16834DGVR is equipped with 18-bit universal bus drivers, providing robust interfacing options for data buses.
  • Output Configuration: The 3-state outputs allow for connection to a bus-structured configuration, making it ideal for multiplexed data transmission.
  • Speed: High-speed data transfer is achievable with this device, thanks to its optimized signal propagation delays.
  • Drive Capability: It has the capability to drive up to 24mA at the outputs, ensuring strong signal transmission over connected buses.
  • Package: The device comes in a compact TVSOP (Thin Shrink Small Outline Package) form factor under the part number DGVR, which is suitable for space-constrained applications.

Applications

The SN74ALVC16834DGVR is versatile and can be used in a wide range of applications, including:

  • Memory interfacing and data buffering in servers and computers
  • Signal routing in telecommunication systems
  • Bus transceivers in networking equipment
  • High-speed data acquisition and processing systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74ALVC16834DGVR is no exception, undergoing rigorous testing to ensure it meets industry standards for performance and longevity. This product is suitable for commercial-grade applications and is backed by Texas Instruments' support and expertise.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
IC UNIV BUS TXRX 34BIT 114BGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Need more? Email Us
ON Semiconductor
TXRX 18BIT UNIV BUS LV 56SSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER, ALVC/VCX/A SERIES
Lowest to $3.3108
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess