EN
  • EN
  • DE

74ALVC162836ADGG,1

Part No 74ALVC162836ADGG,1
Manufacturer Nexperia USA Inc.
Catalog Logic - Universal Bus Functions
Description Universal Bus Driver 20-Bit 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia USA Inc.
Series 74ALVC
Packaging Tube
Part Status Obsolete
Logic Type Universal Bus Driver
Number of Circuits 20-Bit
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number 74ALVC162836
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0060
Win Source Part Number 1479853-74ALVC162836ADGG,1
Ultra Librarian 3D Model Ultra Librarian 74ALVC162836ADGG,1 CAD Model

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess