EN
  • EN
  • DE

ADC128D818CIMTX/NOPB

Part No ADC128D818CIMTX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC System Monitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 82
Number of Inputs 8
Input Type Pseudo-Differential, Single Ended
Data Interface I2C
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Supply, Digital 3 V ~ 5.5 V
Features Selectable Address, Temperature Sensor
Operating Temperature Range -40°C ~ 125°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1139820-ADC128D818CIMTX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADC128D818
Introduction Date February 18, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADC128D818CIMTX/NOPB CAD Model

Description

The ADC128D818CIMTX/NOPB is a highly integrated, low-power, 8-channel, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide precision data acquisition in a variety of applications. With its small form factor and advanced features, this ADC is an ideal choice for portable and space-constrained applications such as energy management, environmental monitoring, and process control.

Key Features:

  • Resolution: 12-bit ADC with no missing codes.
  • Channels: 8 single-ended inputs or 4 differential pairs.
  • Sampling Rate: Up to 188.9 kSPS (kilo-samples per second).
  • Interface: I2C-compatible serial interface for easy integration into a variety of systems.
  • Voltage Reference: Internal 2.5V reference voltage, with an external reference option for enhanced flexibility.
  • Power Supply: Operates from a single 2.7V to 5.5V power supply, accommodating a wide range of applications.
  • Temperature Range: Industrial temperature range of -40°C to +105°C.
  • Package: Lead-free, 16-lead TSSOP package, designed for compact PCB layouts.

Applications:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Energy Management Systems
  • Environmental Monitoring
  • Process Control

The ADC128D818CIMTX/NOPB also features an integrated temperature sensor, programmable alarm thresholds for automatic detection of out-of-range conditions, and a power-down mode for energy savings. The combination of high-resolution ADC, multiple input channels, and low power consumption makes this device a versatile component for precision data acquisition in embedded systems.

Its robust design, including built-in error detection and the no-lead (NOPB) package, ensures reliable performance in harsh environments, while also meeting eco-friendly standards for electronic components. Texas Instruments' commitment to quality and performance makes the ADC128D818CIMTX/NOPB a reliable choice for engineers and designers looking for an efficient solution to their data acquisition needs.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,340 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess