EN
  • EN
  • DE

SY100EL17VZC

Part No SY100EL17VZC
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR QUAD DIFF 5V/3.3V 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 4
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 195146-SY100EL17VZC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL17VZC CAD Model

Description

Microchip Technology's SY100EL17VZC

The SY100EL17VZC from Microchip Technology is a high-performance, 5V Differential Receiver/Driver designed to meet the stringent requirements of high-speed data transmission systems. This versatile component is part of Microchip's precision edge product line, which is renowned for delivering industry-leading signal integrity and reliability.

Key Features

  • High-Speed Performance: The SY100EL17VZC is capable of handling data rates up to 5 Gb/s, making it suitable for a wide range of high-speed applications, including telecommunications, data communications, and computing systems.
  • Differential Design: Its differential nature allows for reduced electromagnetic interference (EMI) and increased noise immunity, which is critical in maintaining signal fidelity over longer distances and in noisy environments.
  • PECL and LVPECL Compatibility: The device is compatible with both Positive Emitter-Coupled Logic (PECL) and Low Voltage Positive Emitter-Coupled Logic (LVPECL) standards, offering versatility in interfacing with different logic families.
  • Power Supply Flexibility: With an operational voltage range of 4.2V to 5.5V, the SY100EL17VZC provides users with flexibility in power supply design, accommodating various system requirements.
  • Temperature Range: The device is operational over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The SY100EL17VZC is ideal for applications that require high-speed data transmission with minimal signal degradation. It is commonly used in:

  • High-speed networking equipment, such as routers, switches, and hubs
  • Telecommunications infrastructure, including base stations and network interfaces
  • Server and storage systems requiring fast data transfer rates
  • Test and measurement equipment, where precision and speed are paramount

Microchip Technology's commitment to quality and performance is evident in the SY100EL17VZC, making it a top choice for designers and engineers looking to enhance their high-speed data communication systems. Its robust design and compatibility features ensure seamless integration into a wide array of applications, providing a reliable solution for today's demanding electronic environments.

You May Also Be Interested in

Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess