EN
  • EN
  • DE

MC10H131ML1

Part No MC10H131ML1
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Flip Flops
Manufacturer ON Semiconductor
Win Source Part Number 316716-MC10H131ML1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H131ML1 CAD Model

Description

The MC10H131ML1 is a high-performance integrated circuit produced by ON Semiconductor, renowned for its precision and reliability in various applications. This device is part of the MC10 series, which is designed to cater to the demanding requirements of high-speed digital systems. The MC10H131ML1 is crafted with meticulous attention to detail, ensuring that it delivers top-notch performance consistently.

Key Features

  • High-Speed Performance: The MC10H131ML1 is engineered to operate at exceptional speeds, making it an ideal choice for applications that require rapid data processing and throughput.
  • Advanced Technology: Utilizing ON Semiconductor's cutting-edge technology, this IC offers enhanced functionality and efficiency, contributing to the overall performance of the systems it is integrated into.
  • Versatility: With its broad operating range and flexible design, the MC10H131ML1 can be employed in a variety of digital applications, from complex computing systems to communication infrastructures.
  • Robust Construction: ON Semiconductor is known for its commitment to quality, and the MC10H131ML1 is built to withstand challenging conditions, ensuring long-term reliability and stability.

Applications

The MC10H131ML1 is suited for a wide range of applications, including but not limited to:

  • High-speed data communication systems
  • Advanced computing and processing units
  • Telecommunication infrastructure
  • Automated test equipment
  • Industrial control systems

Technical Specifications

The technical specifications of the MC10H131ML1 reflect its capability to perform efficiently in various demanding environments:

  • Supply Voltage Range: Specified by ON Semiconductor for optimal operation
  • Operating Temperature Range: Defined to ensure reliable performance under varying conditions
  • Package Type: Provided in a package that facilitates easy integration into system designs

In conclusion, the MC10H131ML1 from ON Semiconductor is a testament to the company's dedication to innovation and excellence in the field of high-speed digital electronics. Its robust design, versatile application range, and high-speed capabilities make it a valuable component for any cutting-edge digital system.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess