EN
  • EN
  • DE

SSTV16857EV,151

Part No SSTV16857EV,151
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REG DRIVER 14BIT 56VFBGA  /  Registered Buffer with SSTL_2 Compatible I/O for DDR IC 56-VFBGA (4.5x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Series 74SSTV
Package Tray
Product Status Obsolete
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3V ~ 2.7V
Number of Bits 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-VFBGA (4.5x7)
Base Product Number SSTV16857
Other Names 935272535151,SSTV16857EV-S,SSTV16857EV-S
Standard Package 364
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256317-SSTV16857EV,151
Ultra Librarian 3D Model Ultra Librarian SSTV16857EV,151 CAD Model

Description

The NXP SSTV16857EV,151 is a state-of-the-art integrated circuit designed for high-speed signal processing applications. This product is part of NXP's renowned portfolio of logic devices, which are widely recognized for their reliability, performance, and versatility. The SSTV16857EV,151 is particularly suitable for use in advanced computing, networking, and telecommunications systems where rapid data transfer and signal integrity are of paramount importance.

Key Features

  • High-Speed Operation: The device is engineered to facilitate swift data handling, enabling systems to operate with enhanced efficiency and reduced latency.
  • Low Power Consumption: It is designed with power efficiency in mind, making it ideal for applications where energy conservation is critical.
  • Robust Interface: The SSTV16857EV,151 features a durable interface that ensures consistent performance and longevity, even in the most demanding environments.
  • Compatibility: This component is compatible with a wide range of microprocessors and digital signal processors, offering designers flexibility in system integration.

Applications

The NXP SSTV16857EV,151 is adept at serving a multitude of applications, including:

  • Data communication infrastructure
  • High-speed servers and workstations
  • Signal routing and switching systems
  • Advanced digital signal processing

Technical Specifications

The technical specifications of the SSTV16857EV,151 include:

  • Voltage Range: Specified for optimal performance across various voltage levels.
  • Package Type: Housed in a practical and protective package that safeguards the internal circuitry.
  • Quality and Reliability: Manufactured to NXP's rigorous quality standards, ensuring high reliability and performance consistency.

Ordering Information

The product is available under the part number SSTV16857EV,151. For ordering, please contact NXP or an authorized distributor. Ensure to verify the part number and specifications to match your application requirements.

Support and Resources

NXP provides comprehensive technical support and resources for the SSTV16857EV,151, including datasheets, application notes, and design tools. Customers can access these resources through the NXP website or by contacting their support team directly.

You May Also Be Interested in

EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess