EN
  • EN
  • DE

DM74S258N

Part No DM74S258N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description TRI-STATE QUAD 1 OF 2 DATA SELECTORS / MULTIPLEXERS | TRI-STATE 74S158N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 6.5mA, 20mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74S258
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 252463-DM74S258N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74S258N CAD Model

Description

ON Semiconductor DM74S258N Product Overview

The DM74S258N is a high-performance quad 2-input multiplexer from ON Semiconductor, designed to provide selective data routing capabilities for digital systems. This integrated circuit is part of the 74S series, known for its fast switching speeds and reliable performance in a wide range of applications. The DM74S258N is particularly suitable for usage in systems that require precise control over data flow, including computers, communication devices, and advanced industrial equipment.

Key Features

  • Quad 2-Input Multiplexing: The device includes four separate 2-input multiplexers, allowing it to manage multiple data inputs simultaneously.
  • Standard Pin Configuration: The DM74S258N is housed in a 16-pin DIP (Dual In-line Package) which is industry-standard, ensuring compatibility with a wide range of PCB layouts and socket types.
  • High-Speed Operation: As part of the 74S series, this multiplexer is designed for high-speed operation, making it an excellent choice for performance-critical environments.
  • Low Power Consumption: Despite its speed, the device is engineered to maintain low power consumption, contributing to energy-efficient system designs.
  • Wide Operating Voltage Range: The DM74S258N operates over a broad voltage range, accommodating various logic level requirements and enhancing its versatility in different circuit configurations.

Applications

The versatility of the DM74S258N multiplexer makes it an ideal component for a variety of digital applications. It can be used in:

  • Data routing and signal gating
  • Function generation
  • Logic circuit implementation and design
  • Communication systems for channel selection
  • Control systems for input selection and data management

Technical Specifications

Some of the technical specifications of the DM74S258N include:

  • Supply Voltage Range: Typically 5V
  • Operating Temperature Range: 0°C to 70°C
  • Switching Times: Fast propagation delay times
  • Output Current: High drive capability

In summary, the ON Semiconductor DM74S258N is a reliable and efficient solution for systems requiring high-speed multiplexing with minimal power consumption. Its standard packaging and compatibility with existing systems make it a practical choice for designers and engineers looking to enhance their digital circuitry.

You May Also Be Interested in

TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Omron
Need more? Email Us
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $4.7447
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess