EN
  • EN
  • DE

SY100E416JI-TR

Part No SY100E416JI-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LINE RCVR QUINT DIFF 28-PLCC  /  Differential Receiver IC 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 4.2V ~ 5.5V
Number of Bits 5
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E416
Other Names SY100E416JI TR,SY100E416JI TR,SY100E416JITR,SY100E416JITR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256479-SY100E416JI-TR
Ultra Librarian 3D Model Ultra Librarian SY100E416JI-TR CAD Model

Description

Microchip Technology SY100E416JI-TR

The SY100E416JI-TR from Microchip Technology is a high-speed, low-power monolithic CMOS device designed to meet the stringent requirements of high-performance data transmission systems. This integrated circuit is part of Microchip's precision edge product family, which is renowned for its reliability and performance in critical applications.

The device features a 5V power supply voltage and is capable of processing signals with extremely fast rise and fall times, making it an ideal choice for applications that require high-speed data handling and processing. Its advanced design ensures minimal skew and pulse width distortion, which is crucial for maintaining signal integrity in high-speed communication systems.

One of the key attributes of the SY100E416JI-TR is its versatility. It is equipped with a quad differential line receiver, which allows it to interface with various data transmission standards, including LVPECL (Low Voltage Positive Emitter Coupled Logic). This makes it suitable for a wide range of applications, such as telecommunication infrastructure, high-speed networking, and advanced computing systems where signal precision and timing are critical.

The device is housed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring robustness and ease of integration into various system designs. The SY100E416JI-TR also features an extended temperature range, making it reliable in extreme environmental conditions, which is particularly important for industrial and outdoor applications.

Furthermore, Microchip Technology's commitment to quality is evident in the SY100E416JI-TR, with its built-in protection against electrostatic discharge (ESD) and latch-up performance that meets or exceeds JEDEC standards. This provides an additional layer of security for the device, ensuring its longevity and stable operation throughout its lifecycle.

In summary, the SY100E416JI-TR from Microchip Technology is a robust, high-speed CMOS device that provides exceptional performance for data-intensive applications. Its advanced features, combined with Microchip's reputation for quality, make it an excellent choice for designers looking to implement reliable and efficient data transmission systems.

You May Also Be Interested in

Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess