EN
  • EN
  • DE
  • IT

LT1244IS8#PBF

Part No LT1244IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BUCK ISO CM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Buck
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 25 V
Duty Cycle 48%
Frequency - Switching Up to 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1058083-LT1244IS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1244IS8#PBF CAD Model

Description

The LT1244IS8#PBF is a versatile and high-performance current mode pulse width modulation (PWM) controller from Linear Technology, a company renowned for its precision electronic components. Designed to simplify the implementation of a wide range of power conversion applications, this integrated circuit is an excellent choice for engineers and designers looking to create efficient power supplies with minimal external components.

Key Features

  • Wide Input Voltage Range: The LT1244IS8#PBF can handle a broad range of input voltages, making it suitable for various power supply designs.
  • High Switching Frequency: This PWM controller supports a high switching frequency that allows for smaller external components, reducing the overall size and cost of the power supply.
  • Stable Operation: The device features built-in features such as under-voltage lockout and thermal shutdown, ensuring stable and reliable operation under various conditions.
  • Adjustable Current Limit: Designers can set the current limit to match the requirements of their specific application, providing additional protection and control over the power supply.

Applications

The LT1244IS8#PBF is ideal for a multitude of applications, including:

  • DC/DC converters
  • Off-line power supplies
  • Battery chargers
  • Power factor correction circuits

Package and Quality

The LT1244IS8#PBF comes in a compact 8-lead SOIC package, which is suitable for space-constrained applications. It is also available in a lead-free finish, adhering to environmental standards and regulations. Linear Technology's commitment to quality ensures that each component meets rigorous performance and reliability standards, making the LT1244IS8#PBF a reliable choice for professional-grade power supply designs.

Conclusion

In summary, the LT1244IS8#PBF from Linear Technology is a feature-rich PWM controller that offers flexibility, efficiency, and reliability for a wide array of power management applications. Its high switching frequency, stability features, and configurability make it a top choice for engineers looking to optimize their power supply solutions.

You May Also Be Interested in

Microchip Technology
IC OFFLINE SWITCH 14CERDIP
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.2491
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.9417
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOIC
Lowest to $2.8512
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223
Lowest to $9.9917
Sanken
IC OFFLINE SWITCH TO3PF / Converter Offline Topology
Need more? Email Us
Power Integrations
28.5 W (85-265 VAC) 36.5 W (230 / Converter Offline Flyback, Secondary Side SR Topology 132kHz 8-PDIP-C
Lowest to $2.1054
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.8637
Infineon Technologies
ICE3BS03 - PWM-FF (FIXED FREQUEN
Lowest to $1.1240

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.6129 $68.5161
21+ $6.2468 $131.1828
33+ $6.0515 $199.6995
45+ $5.8561 $263.5245
58+ $5.6608 $328.3264
77+ $5.0748 $390.7596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess