EN
  • EN
  • DE

LT1245CS8#PBF

Part No LT1245CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.2 V to 25 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 100°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 135559-LT1245CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1245CS8#PBF CAD Model

Description

The LT1245CS8#PBF is a versatile and high-performance PWM (Pulse Width Modulation) controller from Linear Technology, a brand renowned for its precision and reliability in the field of analog integrated circuits. This device is particularly designed to cater to a wide range of power conversion and control applications, including switch-mode power supplies, DC-DC converters, and motor control systems.

Key Features

  • High Flexibility: The LT1245CS8#PBF offers a flexible operating frequency range, which can be adjusted by an external resistor or synchronized to an external clock, making it suitable for various design requirements.
  • Enhanced Performance: It features a fast transient response and excellent loop stability, ensuring high efficiency and performance in power management applications.
  • Low Start-Up Current: This controller boasts a low start-up current, which enhances the overall efficiency of the power system, particularly in battery-powered applications.
  • Protection Features: The device includes built-in features such as undervoltage lockout, current limit, and over-temperature shutdown, providing robust protection for the power system.

Applications

The LT1245CS8#PBF is suitable for a wide array of applications. Its ability to provide stable and efficient power control makes it ideal for:

  • Telecommunications equipment
  • Portable and battery-operated devices
  • Computer systems and servers
  • Industrial power systems
  • Automotive electronics

Product Specifications

Parameter Value Package Type 8-Lead Plastic SOIC Operating Temperature -40°C to 85°C Voltage Supply 10V to 30V Frequency Range Adjustable

The LT1245CS8#PBF is not just a component; it's a solution designed to meet the stringent requirements of modern electronic systems. Its robust design and comprehensive feature set ensure that it is a go-to choice for engineers seeking reliability and performance in their power management designs.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $4.0465
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess