EN
  • EN
  • DE

LT1252

Part No LT1252
Manufacturer Linear Technology
Description Low Cost Video Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205427-LT1252
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1252 CAD Model

Description

The LT1252 is a robust and versatile video amplifier designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This component is engineered to meet the demanding requirements of video and high-speed signal processing applications.

Key Features

  • High-Speed Performance: The LT1252 boasts a wide bandwidth of 35MHz, making it ideal for high-resolution video and swift signal processing tasks.
  • Low Distortion: With a low differential gain and phase error, the LT1252 ensures a high-fidelity signal transmission, crucial for maintaining the integrity of the video signal.
  • Current Feedback Topology: The amplifier's current feedback operational design allows for a faster slew rate and better bandwidth performance.
  • Drive Capability: It can drive heavy loads, capable of delivering signals to a 150Ω load while maintaining signal quality.
  • Single Supply Operation: The LT1252 can operate on a single 4V to 6V supply, simplifying power supply design and making it suitable for battery-operated equipment.
  • Low Power Consumption: With low quiescent current, this amplifier is an energy-efficient option for portable applications.

Applications

The LT1252's performance characteristics make it an excellent choice for a variety of applications, including:

  • Cable driving in video systems
  • Video broadcasting equipment
  • High-speed data acquisition systems
  • RGB amplifiers
  • Test instrumentation
  • Portable and battery-powered devices

Easy Integration

Designed for ease of use, the LT1252 comes in a compact package and can be easily integrated into existing systems, offering a straightforward upgrade path for enhancing video signal processing capabilities.

Conclusion

The LT1252 from Linear Technology stands out as an exceptional video amplifier, delivering high-speed, low-distortion performance, and efficient operation. Whether for professional video equipment, broadcast systems, or portable applications, the LT1252 is a reliable and effective solution for advanced signal processing needs.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6359 $58.1744
39+ $2.9834 $116.3526
60+ $2.8910 $173.4600
83+ $2.7974 $232.1842
107+ $2.7039 $289.3173
143+ $2.4243 $346.6749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess