EN
  • EN
  • DE

LT1252CS8#PBF

Part No LT1252CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO 282MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 282MHz
Slew Rate 125 V/μs
Operating Supply Current 8.5mA
Channel Output Current 55mA
Supply Voltage - Operating 4 V to 28 V, ±2 V to 14 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 115911-LT1252CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1252CS8#PBF CAD Model

Description

The LT1252CS8#PBF is a high-performance video and high-speed amplifier from Linear Technology, designed to meet the rigorous demands of video processing and other high-speed signal conditioning applications. This versatile amplifier is characterized by its low power consumption and high-speed operation, making it an ideal choice for battery-powered and portable devices as well as for fixed installations that require efficient power management.

Key Features

  • Wide Bandwidth: The LT1252CS8#PBF offers a wide bandwidth of 35MHz, which ensures that it can handle a broad range of frequencies without compromising signal integrity. This makes it suitable for high-resolution video processing and other bandwidth-intensive applications.
  • High Slew Rate: With a high slew rate of 400V/µs, this amplifier is capable of delivering rapid voltage changes, allowing for the accurate reproduction of fast transient signals.
  • Low Power Consumption: The device operates with a low supply current of 6.5mA, making it an energy-efficient solution for applications where power conservation is critical.
  • Settling Time: It boasts a fast settling time, which is essential for applications that require quick response times, such as ADC drivers and high-speed data acquisition systems.
  • Single Supply Operation: The LT1252CS8#PBF is designed to work with a single 5V supply, simplifying the power supply design and reducing the overall system complexity.

Applications

The amplifier is versatile and can be used in a variety of applications including:

  • Video amplifiers
  • Cable drivers
  • ADC drivers
  • High-speed data acquisition systems
  • Portable instrumentation
  • Battery-powered equipment

Package and Quality

The LT1252CS8#PBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Moreover, the product adheres to Linear Technology's high-quality standards, ensuring reliability and performance in challenging conditions.

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0085 $50.0425
13+ $8.2122 $106.7586
19+ $7.9555 $151.1545
26+ $7.6989 $200.1714
34+ $7.4423 $253.0382
45+ $6.6724 $300.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess