Products specifications

Reference Date Code 0029+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 746902-LT1253CS8#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1253CS8#TR CAD Model

Description

The LT1253CS8#TR is a high-performance video operational amplifier from Linear Technology, designed to address the rigorous requirements of video processing applications. This device is particularly suitable for systems that demand high-speed operation, low distortion, and a wide bandwidth. It is commonly used in video amplifiers, cable drivers, and any application where high-speed signal processing is essential.

Key Features:

  • High Speed: The LT1253CS8#TR offers a fast settling time, which is crucial for maintaining signal integrity in high-speed video applications.
  • Low Distortion: This op-amp provides low distortion levels, ensuring that the video signal is amplified without significant quality loss, making it ideal for professional video editing and broadcasting equipment.
  • Wide Bandwidth: With a wide bandwidth, the LT1253CS8#TR can handle a broad range of frequencies, accommodating various video standards and ensuring compatibility with high-resolution video formats.
  • Single Supply Operation: The device can operate from a single supply, simplifying the power supply design and making it more convenient for compact systems.
  • Surface Mount Package: Packaged in an 8-lead SOIC, the LT1253CS8#TR is designed for surface mount technology (SMT), which is beneficial for modern, space-constrained electronic assemblies.

Applications:

  • Video Amplifiers
  • Cable Drivers
  • RGB Amplifiers
  • Test Equipment
  • Video Broadcasting Equipment

The LT1253CS8#TR is not just limited to video applications; its high-speed characteristics also make it suitable for other high-frequency signal processing tasks. Whether you're designing a professional video editing suite, constructing broadcast equipment, or developing high-speed test instruments, the LT1253CS8#TR from Linear Technology is a reliable choice that offers performance and quality.

Note: It is important to consult the datasheet for detailed specifications and application notes to ensure proper usage and maximum performance of the LT1253CS8#TR.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0783 $66.4698
13+ $9.0899 $118.1687
20+ $8.8059 $176.1180
27+ $8.5217 $230.0859
34+ $8.2377 $280.0818
46+ $7.3855 $339.7330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,900 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention