EN
  • EN
  • DE

STW13009

Part No STW13009
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 12A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 400 V 12 A - 125 W Through Hole TO-247-3
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name STW130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-3555, 497-3555-NDR
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898511-STW13009
Ultra Librarian 3D Model Ultra Librarian STW13009 CAD Model

Description

The STW13009 from STMicroelectronics is a high voltage, fast-switching NPN power transistor designed for high-performance switching applications. This device is particularly well-suited for use in lighting applications, switch mode power supplies (SMPS), and electronic ballasts due to its robustness and high-speed switching capabilities.

Key Features

  • Voltage Capabilities: This transistor can handle high voltages, with a collector-emitter voltage (V<sub>CEO) of up to 400V, which makes it ideal for circuits that experience high voltage spikes or surges.
  • Current Handling: The STW13009 is capable of handling collector currents up to 12A, ensuring it can support high power loads.
  • Speed: It features a fast switching speed, with a typical fall time (t<sub>fall) as low as 40ns, allowing for efficient operation in high-frequency circuits.
  • Power Dissipation: With a power dissipation of 80W, this device can manage considerable amounts of power, making it suitable for demanding applications.
  • High Ruggedness: The transistor's rugged design ensures reliability and a long operational life, even under challenging conditions.

Applications

The STW13009 is versatile and can be used in a variety of applications, including:

  • Electronic Ballasts for Fluorescent Lighting
  • LED Lighting Drivers
  • Switch Mode Power Supplies (SMPS)
  • Power Converters and Inverters
  • Motor Control Circuits

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 400V Collector Current (I<sub>C) 12A Power Dissipation (P<sub>D) 80W Fall Time (t<sub>fall) 40ns (typical)

For more detailed information, please refer to the STW13009 datasheet.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9369 $59.6845
12+ $9.7944 $117.5328
19+ $9.4883 $180.2777
26+ $9.1823 $238.7398
33+ $8.8762 $292.9146
44+ $7.9580 $350.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess