EN
  • EN
  • DE

MC33063AMDREP

Part No MC33063AMDREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ 1.5A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MC33063
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -MC33063AMDREP-NDR, 296-22182-2-NDR, 296-22182-1-NDR, -296-22182-1-ND, -296-22182-1-NDR, 296-22182-6, 296-22182-2, 296-22182-6-NDR, 296-22182-1, -296-22182-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883356-MC33063AMDREP
Ultra Librarian 3D Model Ultra Librarian MC33063AMDREP CAD Model

Description

The Texas Instruments MC33063AMDREP is a highly versatile and efficient DC-DC converter integrated circuit designed for a wide array of applications. This robust component is known for its reliability and flexibility, making it a go-to choice for engineers looking to implement step-up, step-down, or voltage-inverting applications within their electronic designs.

Key Features

  • Adjustable Output Voltage: The MC33063AMDREP offers an adjustable output that can be tailored to your specific needs, providing a range of voltage outputs suitable for various devices and applications.
  • Wide Input Voltage Range: This device can operate with an input voltage range from 3 V to 40 V, accommodating a broad spectrum of power sources and ensuring compatibility with both low and high-voltage systems.
  • High Precision: With its precision reference voltage of 2%, the MC33063AMDREP ensures accurate output voltage regulation, which is critical for sensitive electronic components.
  • Current Limiting: The built-in current limiting feature protects the device and the load from overcurrent conditions, enhancing the overall safety and longevity of your application.
  • Thermal Shutdown: An integrated thermal shutdown mechanism prevents the device from overheating, ensuring that it operates within safe temperature ranges at all times.

Applications

The MC33063AMDREP is ideal for a variety of applications, including but not limited to:

  • Power supplies for portable devices
  • Automotive applications
  • Telecommunications equipment
  • Battery-operated devices
  • DC-DC converters for embedded systems

Quality and Reliability

As part of Texas Instruments' commitment to quality, the MC33063AMDREP is manufactured to meet the highest industry standards. It is designed with military-grade specifications, ensuring that it performs reliably even under the most demanding conditions. The device is also provided in an 8-pin SOIC package, which is widely used and easy to integrate into various circuit designs.

Conclusion

In summary, the Texas Instruments MC33063AMDREP is an exemplary choice for designers seeking a dependable and adaptable DC-DC converter. Its combination of features, including adjustable output voltage, wide input range, precision regulation, current limiting, and thermal protection, make it a valuable component for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7347 $51.9593
45+ $2.2438 $100.9710
70+ $2.1737 $152.1590
96+ $2.1036 $201.9456
123+ $2.0335 $250.1205
165+ $1.8231 $300.8115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess