EN
  • EN
  • DE

LT1270A

Part No LT1270A
Manufacturer Linear Technology
Description 8A and 10A High Efficiency Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205442-LT1270A
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1270A CAD Model

Description

Product Overview: Linear Technology's LT1270A

The LT1270A is a robust and versatile power switching regulator from Linear Technology that offers a compact and efficient solution for a wide range of applications. This innovative product is designed to handle input voltages ranging from 3V to 60V, making it suitable for systems with varying power supplies, including automotive batteries, industrial power systems, and more.

Key Features

  • High Efficiency: The LT1270A is capable of delivering up to 96% efficiency, ensuring minimal power loss during operation and reducing the need for extensive heat sinking or cooling methods.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 100kHz to 500kHz, allowing for flexibility in design and optimization of the power supply based on specific requirements.
  • Wide Input Voltage Range: With the ability to handle input voltages from 3V to 60V, the LT1270A is exceptionally versatile and can be used in a diverse array of electrical environments.
  • High Output Power: This regulator can provide an output power of up to 8A, making it suitable for high-power applications.
  • Current Mode Operation: The current mode operation provides excellent line and load transient response, ensuring stable performance across different conditions.

Applications

The LT1270A is ideal for a variety of applications, including:

  • Telecommunications infrastructure
  • Automotive systems
  • Industrial power supplies
  • Battery-powered devices
  • Portable electronics

Protection Features

To ensure reliable operation and long-term durability, the LT1270A incorporates several protection features:

  • Overcurrent Protection: The regulator has built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: A thermal shutdown mechanism is included to protect the device under high-temperature conditions.
  • Under-Voltage Lockout: The under-voltage lockout feature ensures the regulator operates only when the input voltage is within the specified range.

In conclusion, the LT1270A from Linear Technology is a high-performance power switching regulator that offers efficiency, reliability, and adaptability for designers looking to create sophisticated power management systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $112.8389 $112.8389
2+ $109.1983 $218.3966
3+ $105.5589 $316.6767
4+ $94.6384 $378.5536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess