EN
  • EN
  • DE

LT1280ACSW#PBF

Part No LT1280ACSW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRVR/RCVR 5V RS232 DUAL18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 020250-LT1280ACSW#PBF
Ultra Librarian 3D Model Ultra Librarian LT1280ACSW#PBF CAD Model

Description

The LT1280ACSW#PBF is a high-performance integrated circuit designed and manufactured by Linear Technology, which is now part of Analog Devices. This robust IC is a complete dual RS232 driver/receiver featuring charge pump circuitry that is capable of operating from a single 5V supply. The device is designed for applications requiring efficient serial communication in industrial, telecommunications, and networking environments.

Key Features

  • Single 5V Supply: The LT1280ACSW#PBF operates from a single 5V power supply, eliminating the need for dual power supplies typically required for RS232 operations.
  • Integrated Charge Pump: With its built-in charge pump, the device generates the necessary RS232 voltage levels, providing a convenient and space-saving solution.
  • Dual Driver/Receiver: This IC includes two drivers and two receivers, allowing for full-duplex communication and making it ideal for serial port applications.
  • Low Power Shutdown: The low power shutdown feature significantly reduces power consumption when the device is not in active use, making it suitable for power-sensitive applications.
  • ESD Protection: The LT1280ACSW#PBF is equipped with enhanced electrostatic discharge (ESD) protection, ensuring the reliability and longevity of the device in harsh environments.

Applications

The versatility of the LT1280ACSW#PBF makes it suitable for a wide range of applications, including:

  • Portable Computing
  • Low Power Modems
  • Battery-Powered Serial Communications
  • Interface Translation
  • Industrial Control Systems

Product Specifications

The LT1280ACSW#PBF is available in a 16-pin narrow SOIC package, which is RoHS compliant. The device's temperature range is specified from 0°C to 70°C, ensuring stable operation in various environments. The part number suffix "#PBF" indicates lead-free terminations, making it suitable for eco-friendly applications and compliance with environmental regulations.

For detailed technical specifications, application notes, and support documentation, customers should refer to the official Linear Technology datasheet for the LT1280ACSW#PBF.

You May Also Be Interested in

Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9612 $54.8060
12+ $8.9939 $107.9268
18+ $8.7128 $156.8304
24+ $8.4317 $202.3608
31+ $8.1507 $252.6717
42+ $7.3075 $306.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess