EN
  • EN
  • DE

LT1298IS8

Part No LT1298IS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032320-LT1298IS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1298IS8 CAD Model

Description

Product Overview: LT1298IS8

The LT1298IS8 is a high-performance, dual and single supply, 12-bit analog-to-digital converter (ADC) from Linear Technology, a brand renowned for precision and quality in the field of analog integrated circuits. This ADC is designed to deliver exceptional accuracy and speed for a wide array of applications such as data acquisition systems, industrial instrumentation, and medical devices.

Encased in an 8-lead SOIC package, the LT1298IS8 operates over a specified temperature range, making it suitable for various environmental conditions. It boasts a conversion time of just 7.5 microseconds, ensuring rapid data processing and responsiveness in time-sensitive applications. The device can be powered by a single 5V supply or dual ±5V supplies, offering flexibility in system design and power management.

Key Features:

  • High Resolution: With its 12-bit resolution, the LT1298IS8 provides fine detail in the analog signal conversion, ensuring greater precision in the digital representation of the input signal.
  • Fast Conversion Rate: A swift conversion time of 7.5μs allows for real-time data acquisition and processing, which is critical in high-speed systems.
  • Versatile Power Options: The device can operate on either a single 5V supply or dual ±5V supplies, providing versatility to meet different system requirements.
  • Single-Ended or Differential Inputs: The LT1298IS8 supports both single-ended and differential inputs, giving designers the ability to choose the most appropriate input configuration for their application.
  • Automatic Shutdown: An automatic shutdown feature helps to reduce power consumption when the ADC is not in active conversion, making it ideal for power-sensitive applications.

The LT1298IS8 is not only characterized by its high speed and precision but also by its ease of interface with microprocessors. The device includes a three-state output that does not require a separate data output buffer. Additionally, it features a Sample/Hold function, which ensures that the analog input is accurately captured for conversion, even in the presence of noisy environments.

Overall, the LT1298IS8 from Linear Technology stands out as a robust and reliable choice for designers looking to incorporate a high-quality ADC into their systems, with the assurance of performance and durability that comes with the Linear Technology brand.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess