EN
  • EN
  • DE

LT1307B

Part No LT1307B
Manufacturer Linear Technology
Description Single Cell Micropower 600kHz PWM DC/DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205473-LT1307B
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1307B CAD Model

Description

Introducing the LT1307B Single Cell Micropower 600mA Boost Converter from Linear Technology

The LT1307B is a versatile and powerful boost converter designed by Linear Technology, a brand renowned for their high-performance analog integrated circuits. This particular component is engineered to accommodate the increasing demand for efficient power management in portable electronic devices. The LT1307B is optimized for single-cell applications, making it an ideal choice for devices powered by a single lithium-ion battery, or by one to four NiMH or alkaline cells.

One of the standout features of the LT1307B is its ability to deliver up to 600mA of output current, providing ample power for a wide range of applications. It operates from an input voltage as low as 1.0V, enabling it to function effectively even as battery voltage declines. This makes the LT1307B particularly well-suited for handheld devices where battery life is critical.

To accommodate various design requirements, the LT1307B offers a selectable fixed frequency of 600kHz or 1.5MHz. This allows designers to balance efficiency and component size. At higher frequencies, smaller inductors can be used, which is beneficial for compact, space-constrained applications.

The LT1307B also boasts a shutdown mode that reduces quiescent current to just 10µA, further conserving battery life when the device is not in active use. Moreover, the converter features an internal 0.5Ω power switch, along with a soft-start function that limits inrush current during startup, contributing to the stability and reliability of the system.

Other notable features of the LT1307B include its ability to support a wide range of output voltages, up to 34V, and its internal compensation, which simplifies the design process by reducing the number of external components required. The device is also thermally protected, ensuring safe operation under a variety of conditions.

In summary, the LT1307B from Linear Technology is a high-efficiency, micropower boost converter that is particularly adept at extending battery life in portable devices. Its high current capability, low quiescent current, and flexible operating frequencies make it a smart choice for designers looking to optimize power management in their next project.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1377 $62.5735
125+ $0.9336 $116.7000
195+ $0.9044 $176.3580
265+ $0.8752 $231.9280
345+ $0.8461 $291.9045
460+ $0.7585 $348.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,495 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess