EN
  • EN
  • DE

LT1354CS8#PBF

Part No LT1354CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 12MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 400 V/μs
Gain Bandwidth Product (GBP) 12MHz
Current - Input Bias 80nA
Voltage - Input Offset 300μV
Operating Supply Current 1mA
Channel Output Current 30mA
Supply Voltage - Operating ±2.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 020252-LT1354CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1354CS8#PBF CAD Model

Description

Product Overview: LT1354CS8#PBF

The LT1354CS8#PBF is a high-speed, low-power operational amplifier from Linear Technology, designed to offer a perfect balance of speed, power consumption, and performance. This operational amplifier is suitable for a wide range of applications, including telecommunications, test equipment, and data acquisition systems.

Key Features

  • High Speed: With a gain-bandwidth product of 25MHz and a slew rate of 20V/µs, the LT1354CS8#PBF is engineered to handle fast signal processing tasks efficiently.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp consumes a low supply current, making it ideal for battery-powered and portable applications where power efficiency is critical.
  • Stable Operation: It is designed to be stable with capacitive loads, ensuring reliable performance in a variety of circuit configurations.
  • Versatile Supply Voltage Range: The device can operate from a supply voltage range of 2.7V to ±6V, accommodating single or dual power supply configurations.
  • Robust Output Drive: Capable of driving a 500Ω load to ±2.8V on ±5V supplies, the LT1354CS8#PBF can handle demanding applications that require a strong output drive.

Package and Quality

The operational amplifier comes in an 8-pin SO package, denoted by the 'CS8' in the product code, which is suitable for surface mount technology (SMT) and occupies minimal space on a circuit board. The '#PBF' suffix indicates that the product is lead-free and RoHS compliant, meeting environmental standards for electronic components.

Applications

Thanks to its impressive specifications, the LT1354CS8#PBF is a versatile component that can be used across a wide range of applications:

  • Active filters
  • Video and RF amplification
  • ADC/DAC buffers
  • High-speed integrators
  • Signal conditioning circuits
  • Battery-powered and portable devices

Overall, the LT1354CS8#PBF operational amplifier from Linear Technology is a high-performance solution that offers an excellent blend of speed, power efficiency, and functionality, making it a valuable component for designers looking to optimize their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3844 $61.9220
10+ $10.1616 $101.6160
16+ $9.8441 $157.5056
21+ $9.5265 $200.0565
28+ $9.2090 $257.8520
37+ $8.2563 $305.4831
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess